OMEGA Engineering, Inc. Thermocouple/RTD MTP-J-F

Description
THERMOCOUPLE CONNECTOR, J TYPE, RCPT; GENDER:RECEPTACLE; THERMOCOUPLE TYPE:J; PRODUCT RANGE:MTP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE CONNECTOR, J TYPE, RCPT; GENDER:RECEPTACLE; THERMOCOUPLE TYPE:J; PRODUCT RANGE:MTP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109098005 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109098005
Thermocouple/RTD 109098005
THERMOCOUPLE CONNECTOR, J TYPE, RCPT; GENDER:RECEPTACLE; THERMOCOUPLE TYPE:J; PRODUCT RANGE:MTP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE CONNECTOR, J TYPE, RCPT; GENDER:RECEPTACLE; THERMOCOUPLE TYPE:J; PRODUCT RANGE:MTP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109098005
Product Name Thermocouple/RTD
Thermocouple Type E; J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Elements - OV - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 12 inch (305 mm)
Gauge 8 (optional feature); 14 (optional feature); 20 (optional feature); 24 (optional feature)
View Details