Red Lion Controls, Inc. 2.25" 5-Digit LED Strain Gage Disp. Relay Out, RS-232/485 LD2SG5P0

Description
2.25" High Red LED Digits Input Ranges; 24mVDC and 240mVDC Programmable Scaling and Decimal Points Programmable User Input Dual 5 Amp Form C Relay Aluminum Type 4X/IP65 Case Construction Communication (RS-232/RS-485) Crimson® Programming Software Universally Powered 406 x 102 x 58mm Dimensions
Datasheet
Description
2.25" High Red LED Digits Input Ranges; 24mVDC and 240mVDC Programmable Scaling and Decimal Points Programmable User Input Dual 5 Amp Form C Relay Aluminum Type 4X/IP65 Case Construction Communication (RS-232/RS-485) Crimson® Programming Software Universally Powered 406 x 102 x 58mm Dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.25
York, PA, United States
2.25" 5-Digit LED Strain Gage Disp. Relay Out, RS-232/485
LD2SG5P0
2.25" 5-Digit LED Strain Gage Disp. Relay Out, RS-232/485 LD2SG5P0
2.25" High Red LED Digits Input Ranges; 24mVDC and 240mVDC Programmable Scaling and Decimal Points Programmable User Input Dual 5 Amp Form C Relay Aluminum Type 4X/IP65 Case Construction Communication (RS-232/RS-485) Crimson® Programming Software Universally Powered 406 x 102 x 58mm Dimensions
  • 2.25" High Red LED Digits
  • Input Ranges; 24mVDC and 240mVDC
  • Programmable Scaling and Decimal Points
  • Programmable User Input
  • Dual 5 Amp Form C Relay
  • Aluminum Type 4X/IP65 Case Construction
  • Communication (RS-232/RS-485)
  • Crimson® Programming Software
  • Universally Powered
  • 406 x 102 x 58mm Dimensions
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category LED Message Displays
Product Number LD2SG5P0
Product Name 2.25" 5-Digit LED Strain Gage Disp. Relay Out, RS-232/485
Display Type Matrix
Unlock Full Specs
to access all available technical data

Similar Products

2.25
Specs
Display Type Matrix
Character Height 57.15 mm (2.25 inches)
View Details
Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details
Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
LPAX® 5-Digit Large Display for Analog MPAX Modules - LPAX0500 - Red Lion Controls, Inc.
Specs
Display Type Matrix
Character Height 121 mm (4.75 inches)
View Details