OMEGA Engineering, Inc. Thermocouple/RTD KMQSS-020U-6

Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 6 INCH PROBE LENGTH, 0.020 INCH PROBE DIAMETER, TYPE K, WITH MOLDED MINIATURE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 6 INCH PROBE LENGTH, 0.020 INCH PROBE DIAMETER, TYPE K, WITH MOLDED MINIATURE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 220654839 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
220654839
Thermocouple/RTD 220654839
DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 6 INCH PROBE LENGTH, 0.020 INCH PROBE DIAMETER, TYPE K, WITH MOLDED MINIATURE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOCOUPLE PROBE, 6 INCH PROBE LENGTH, 0.020 INCH PROBE DIAMETER, TYPE K, WITH MOLDED MINIATURE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 220654839
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
 - 7877781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple/RTD - 109132384 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type N
View Details