OMEGA Engineering, Inc. Environmental/Process Air Transmitter HX80

Description
HX80 Series is a family of humidity probes that offers a variety of measurement parameters with precision accuracy: RH, temperature, dew point, pressure (psia), ppmv, ppmw, gr/lbs, etc. The probe is easily adaptable for most applications including high temperature and high pressure conditions.
Datasheet
Description
HX80 Series is a family of humidity probes that offers a variety of measurement parameters with precision accuracy: RH, temperature, dew point, pressure (psia), ppmv, ppmw, gr/lbs, etc. The probe is easily adaptable for most applications including high temperature and high pressure conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental/Process Air Transmitter - HX80 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Environmental/Process Air Transmitter
HX80
Environmental/Process Air Transmitter HX80
HX80 Series is a family of humidity probes that offers a variety of measurement parameters with precision accuracy: RH, temperature, dew point, pressure (psia), ppmv, ppmw, gr/lbs, etc. The probe is easily adaptable for most applications including high temperature and high pressure conditions.

HX80 Series is a family of humidity probes that offers a variety of measurement parameters with precision accuracy: RH, temperature, dew point, pressure (psia), ppmv, ppmw, gr/lbs, etc. The probe is easily adaptable for most applications including high temperature and high pressure conditions.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number HX80
Product Name Environmental/Process Air Transmitter
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Sensor; Transmitter
Relative Humidity Range 5 to 95 %
Relative Humidity Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Meters - 1919555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Humidity probe - HPM.HYT.939p.P.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Humidity Sensors - HPP845E134 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details