The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or evaluate. Measures RMS voltage and current frequency with precision accuracy.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Voltmeters |
| Product Number | HHM250 |
| Product Name | True RMS Clamp Meter |
| Form Factor | Clamp Meter; Handheld |
| Measurement Type | AC |
| Display Digits | 4 Digits |
| Special Measurement Types | Audible Continuity |