OMEGA Engineering, Inc. Thermocouple/RTD CO3-J

Description
SENSOR THERMOCOUPLE, THERMOCOUPLE TYPE: J, SENSING TEMPERATURE MAX: 260C, LEAD LENGTH: 1M. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR THERMOCOUPLE, THERMOCOUPLE TYPE: J, SENSING TEMPERATURE MAX: 260C, LEAD LENGTH: 1M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 4839427 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
4839427
Thermocouple/RTD 4839427
SENSOR THERMOCOUPLE, THERMOCOUPLE TYPE: J, SENSING TEMPERATURE MAX: 260C, LEAD LENGTH: 1M. FREE 2 YEAR RADWELL WARRANTY

SENSOR THERMOCOUPLE, THERMOCOUPLE TYPE: J, SENSING TEMPERATURE MAX: 260C, LEAD LENGTH: 1M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 4839427
Product Name Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 4 inch (100 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details