•
Now with
Embedded Internet (EI Option CNi16D Series)
•
First Full Series of Instruments with Programmable Color Displays
•
User Friendly, Simple to Configure
•
High Quality! 5-Year Warranty Std.
•
Free Software, Active X Controls
•
Selectable Full Autotune PID Control
•
High Accuracy: ±0.5°C (0.9°F), 0.03% Reading
•
Built-in 24 Vdc Excitation, Standard on units without DC power or communication options
•
NEMA-4, IP65 Front Bezel
•
Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
•
2 Outputs: Control, Alarm, or Retransmission of Process Variable.
•
Universal Inputs: Thermocouple, RTD, Process Voltage/Current
•
Related Low Cost i Series Panel Meters are available without Control Outputs.
Refer to DPi32, DPi16, DPi8
•
Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Dwyer Omega
Done
Datasheet
Description
•
Now with
Embedded Internet (EI Option CNi16D Series)
•
First Full Series of Instruments with Programmable Color Displays
•
User Friendly, Simple to Configure
•
High Quality! 5-Year Warranty Std.
•
Free Software, Active X Controls
•
Selectable Full Autotune PID Control
•
High Accuracy: ±0.5°C (0.9°F), 0.03% Reading
•
Built-in 24 Vdc Excitation, Standard on units without DC power or communication options
•
NEMA-4, IP65 Front Bezel
•
Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
•
2 Outputs: Control, Alarm, or Retransmission of Process Variable.
•
Universal Inputs: Thermocouple, RTD, Process Voltage/Current
•
Related Low Cost i Series Panel Meters are available without Control Outputs.
Refer to DPi32, DPi16, DPi8
•
Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
•
Now with
Embedded Internet (EI Option CNi16D Series)
•
First Full Series of Instruments with Programmable Color Displays
•
User Friendly, Simple to Configure
•
High Quality! 5-Year Warranty Std.
•
Free Software, Active X Controls
•
Selectable Full Autotune PID Control
•
High Accuracy: ±0.5°C (0.9°F), 0.03% Reading
•
Built-in 24 Vdc Excitation, Standard on units without DC power or communication options
•
NEMA-4, IP65 Front Bezel
•
Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
•
2 Outputs: Control, Alarm, or Retransmission of Process Variable.
•
Universal Inputs: Thermocouple, RTD, Process Voltage/Current
•
Related Low Cost i Series Panel Meters are available without Control Outputs.
Refer to DPi32, DPi16, DPi8
•
Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
•
Now with
Embedded Internet (EI Option CNi16D Series)
•
First Full Series of Instruments with
Programmable Color Displays
•
User Friendly, Simple to Configure
•
High Quality! 5-Year Warranty Std.
•
Free Software, Active X Controls
•
Selectable Full Autotune PID Control
•
High Accuracy:
±0.5°C (0.9°F), 0.03% Reading
•
Built-in 24 Vdc Excitation, Standard on units without DC power or communication options
•
NEMA-4, IP65 Front Bezel
•
Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
•
2 Outputs: Control, Alarm, or Retransmission of Process Variable.
•
Universal Inputs: Thermocouple, RTD, Process Voltage/Current
•
Related Low Cost i Series Panel Meters are available without Control Outputs.
Refer to DPi32, DPi16, DPi8
•
Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers