OMEGA Engineering, Inc. Thermocouple Simulators CL540

Description
The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems. The CL540 Series for one thermocouple type calibration, comes with an 45 cm (18") thermocouple extension wire of that calibration type and are internally cold-junction compensated for changes in ambient temperature. The CL540Z offers an SMP type connector on the top and connection cables are ordered separately. The EZ-Check function allows the user to store three output temperatures for real convenience. This will save time for repetitive calibrations by instantly recalling the three stored temperature values. Three output settings can be stored, and all settings are saved, even with the power off.
Description
The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems. The CL540 Series for one thermocouple type calibration, comes with an 45 cm (18") thermocouple extension wire of that calibration type and are internally cold-junction compensated for changes in ambient temperature. The CL540Z offers an SMP type connector on the top and connection cables are ordered separately. The EZ-Check function allows the user to store three output temperatures for real convenience. This will save time for repetitive calibrations by instantly recalling the three stored temperature values. Three output settings can be stored, and all settings are saved, even with the power off.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Simulators - CL540 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Simulators
CL540
Thermocouple Simulators CL540
The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems. The CL540 Series for one thermocouple type calibration, comes with an 45 cm (18") thermocouple extension wire of that calibration type and are internally cold-junction compensated for changes in ambient temperature. The CL540Z offers an SMP type connector on the top and connection cables are ordered separately. The EZ-Check function allows the user to store three output temperatures for real convenience. This will save time for repetitive calibrations by instantly recalling the three stored temperature values. Three output settings can be stored, and all settings are saved, even with the power off.

The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts.
The CL540 Series sources precise temperatures for inputs to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems. The CL540 Series for one thermocouple type calibration, comes with an 45 cm (18") thermocouple extension wire of that calibration type and are internally cold-junction compensated for changes in ambient temperature. The CL540Z offers an SMP type connector on the top and connection cables are ordered separately.
The EZ-Check function allows the user to store three output temperatures for real convenience. This will save time for repetitive calibrations by instantly recalling the three stored temperature values. Three output settings can be stored, and all settings are saved, even with the power off.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Simulators and RTD Simulators
Product Number CL540
Product Name Thermocouple Simulators
Type Thermocouple Simulator
Unlock Full Specs
to access all available technical data

Similar Products

Precision Signal Source / Function Generator - 1510A - MTI Instruments Inc.
Specs
Type Thermocouple Simulator
Special Features Also Voltage Reference
Resolution 1.00E-4 volts
View Details
Automated Thermocouple Calibrator - CL541-PLUS - OMEGA Engineering, Inc.
Specs
Type Thermocouple Simulator
Special Features Also Resistance Reference; Handheld / Portable
TC / RTD Types K; J; E; T
View Details
Documenting Process Calibrator - MC4 - Beamex Oy Ab
Specs
Type RTD Simulator; Thermocouple Simulator
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Also Resistance Reference (optional feature); Also Voltage Reference (optional feature)
TC / RTD Types K (optional feature); J (optional feature); E (optional feature); T (optional feature); Platinum RTD (optional feature); Copper RTD (optional feature); Nickel RTD (optional feature); B, R, S, N, U, L, C, G, D type TC
View Details
Programmable Impedence Substituter - PRS-202 - IET Labs, Inc.
Specs
Type RTD Simulator; DecadeBox; Metal Film
Special Features Suitable for DC Applications; Programmable or Computer Interface; RackMount (optional feature); Also Resistance Reference
Decades 7
View Details