OMEGA Engineering, Inc. Thermocouple/RTD CHAL-003

Description
(PRICE/PK OF 5), THERMOCOUPLE, K TYPE, 300MM; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:-; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:12; LEAD LENGTH - METRIC:300MM; PROBE LENGTH - IMPERIAL:-; LEAD LENGTH:300MM ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5), THERMOCOUPLE, K TYPE, 300MM; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:-; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:12; LEAD LENGTH - METRIC:300MM; PROBE LENGTH - IMPERIAL:-; LEAD LENGTH:300MM ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 8439856 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
8439856
Thermocouple/RTD 8439856
(PRICE/PK OF 5), THERMOCOUPLE, K TYPE, 300MM; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:-; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:12; LEAD LENGTH - METRIC:300MM; PROBE LENGTH - IMPERIAL:-; LEAD LENGTH:300MM ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5), THERMOCOUPLE, K TYPE, 300MM; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:-; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:12; LEAD LENGTH - METRIC:300MM; PROBE LENGTH - IMPERIAL:-; LEAD LENGTH:300MM ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 8439856
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7887135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details