BG18 Series Bar graph Indicators can be mounted either vertically or horizontally and provide a dynamic analog visualization of any type of process parameter that can be transmitted to the indicator via process voltage or current input. BG18 Series indicators have large, bright, 30-segment LED bargraph displays that are particularly well suited for applications where readings must be taken at a distance.
SPECIFICATIONS
Offset and Span: adjustable by trimmers
Alarms: BG18-3 has dual setpoints adjustable high or low
Alarm Relay: One SPDT relay for each set point rated 2 A @ 250 Vac
Bargraph Display: 30-segment LED
Power: 110 Vac standard, 230 Vac , 15-30 Vdc, or 24-65 Vdc optional
Mounting: Vertical or horizontal
Case: Black ABS plastic, DIN 43700
Dimensions: BG18-1, BG18-3: 96 x 48 x 117 mm (3.78 x 1.89 x 4.61"); BG18-4, BG18-5: 96 x 24 x 70 mm (3.78 x 0.95" x 2.76")
Panel Cutout: BG18-1, BG18-3: 44.5 x 92.5 mm (1.75 x 3.64"); BG18-4, BG18-5: 21.5 x 92.5 mm (0.85 x 3.64")
| Dwyer Omega | |
|---|---|
| Product Category | Digital Bargraphs |
| Product Number | BG18 |
| Product Name | Bargraph Indicator |
| Bargraph Orientation | Vertical (optional feature); Horizontal (optional feature) |
| Features | Alarms; Set Points |
| Display Technology | LED |
| Display Colors | Red |
| Bargraph | End Scale Zero |