OMEGA Engineering, Inc. Thermocouple/RTD 5TC-TT-K-30-72

Description
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE K, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:K; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:5TC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE K, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:K; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:5TC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 24293902 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
24293902
Thermocouple/RTD 24293902
(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE K, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:K; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:5TC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5), THERMOCOUPLE WIRE, TYPE K, 30AWG, 2M; THERMOCOUPLE WIRE TYPE:K; LENGTH - IMPERIAL:6.6FT; LENGTH - METRIC:2M; NO. OF MAX STRANDS X STRAND SIZE:-; WIRE GAUGE:30AWG; CONDUCTOR AREA CSA:-; PRODUCT RANGE:5TC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 24293902
Product Name Thermocouple/RTD
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

 - 1314749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple - 104A TC105 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 48 inch (1219 mm)
Gauge 24
View Details