OMEGA Engineering, Inc. Thermocouple/RTD 5SRTC-TT-K-40-36

Description
(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:36; LEAD LENGTH - METRIC:900MM; PROBE LENGTH - IMPERIAL:-; GENDER:PLUGROHS C. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:36; LEAD LENGTH - METRIC:900MM; PROBE LENGTH - IMPERIAL:-; GENDER:PLUGROHS C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 109143272 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
109143272
Thermocouple/RTD 109143272
(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:36; LEAD LENGTH - METRIC:900MM; PROBE LENGTH - IMPERIAL:-; GENDER:PLUGROHS C. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 5), INSULATED THERMOCOUPLE, K TYPE, 1M; THERMOCOUPLE TYPE:K; SENSING TEMPERATURE MIN:-; SENSING TEMPERATURE MAX:260°C; SENSOR BODY MATERIAL:-; LEAD LENGTH - IMPERIAL:36; LEAD LENGTH - METRIC:900MM; PROBE LENGTH - IMPERIAL:-; GENDER:PLUGROHS C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 109143272
Product Name Thermocouple/RTD
Thermocouple Type E; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8240556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4P - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details