OMEGA Engineering, Inc. Metal Sheath Thermocouple Wire 304, INC

Description
OMEGACLAD Mineral insulated MI thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental conditions stainless steel sheath MIC or Inconel sheath MIC can be used to protect and transmit instrumentation signals. MIC wire can be supplied in long or short coils ,straight lengths and CTL cut to length sections for OEM temperature probe building applications. Compacted High Purity magnesium oxide MgO is used to produce cable ,wire and temperature probes with special limits of error SLE grade calibration results. MIC cable certification reports are availble for each lot of MIC wire produced. Manufacturers certs can be ordered and shipped with each coil lot of MIC. ANSI wire calibration codes J,K,N,T,E coils of MIC are in stock.
Datasheet
Description
OMEGACLAD Mineral insulated MI thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental conditions stainless steel sheath MIC or Inconel sheath MIC can be used to protect and transmit instrumentation signals. MIC wire can be supplied in long or short coils ,straight lengths and CTL cut to length sections for OEM temperature probe building applications. Compacted High Purity magnesium oxide MgO is used to produce cable ,wire and temperature probes with special limits of error SLE grade calibration results. MIC cable certification reports are availble for each lot of MIC wire produced. Manufacturers certs can be ordered and shipped with each coil lot of MIC. ANSI wire calibration codes J,K,N,T,E coils of MIC are in stock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Sheath Thermocouple Wire - 304, INC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Metal Sheath Thermocouple Wire
304, INC
Metal Sheath Thermocouple Wire 304, INC
OMEGACLAD Mineral insulated MI thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental conditions stainless steel sheath MIC or Inconel sheath MIC can be used to protect and transmit instrumentation signals. MIC wire can be supplied in long or short coils ,straight lengths and CTL cut to length sections for OEM temperature probe building applications. Compacted High Purity magnesium oxide MgO is used to produce cable ,wire and temperature probes with special limits of error SLE grade calibration results. MIC cable certification reports are availble for each lot of MIC wire produced. Manufacturers certs can be ordered and shipped with each coil lot of MIC. ANSI wire calibration codes J,K,N,T,E coils of MIC are in stock.

OMEGACLAD Mineral insulated MI thermocouple material is metal sheathed thermocouple wire that contains MgO insulation and is used in the manufacture of thermocouple temperature sensor probes. MIC cable or wire can also be used as extension wire. In harsh environmental conditions stainless steel sheath MIC or Inconel sheath MIC can be used to protect and transmit instrumentation signals. MIC wire can be supplied in long or short coils ,straight lengths and CTL cut to length sections for OEM temperature probe building applications. Compacted High Purity magnesium oxide MgO is used to produce cable ,wire and temperature probes with special limits of error SLE grade calibration results. MIC cable certification reports are availble for each lot of MIC wire produced. Manufacturers certs can be ordered and shipped with each coil lot of MIC. ANSI wire calibration codes J,K,N,T,E coils of MIC are in stock.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Elements
Product Number 304, INC
Product Name Metal Sheath Thermocouple Wire
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 60 to ? inch (1524 to ? mm)
Gauge 18 (optional feature); 20 (optional feature); 24 (optional feature); 30,34,36
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3242487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
Thermocouple/RTD - 109072496 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type E; K
View Details