Red Lion Controls, Inc. 100-POE-SPL-24 PoE Splitter 100-POE-SPL-24

Description
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24 VDC Output) Unmanaged Operation Extended Environmental Specifications -40°C to 85°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24 VDC Output) Unmanaged Operation Extended Environmental Specifications -40°C to 85°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100-POE-SPL-24 PoE Splitter - 100-POE-SPL-24 - Red Lion Controls, Inc.
York, PA, United States
100-POE-SPL-24 PoE Splitter
100-POE-SPL-24
100-POE-SPL-24 PoE Splitter 100-POE-SPL-24
Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable Compact, Space Saving Package IEEE 802.3af Compliant One RJ-45 PoE Port (Data & Power In) One RJ-45 Port (Data Out) 24 VDC Output) Unmanaged Operation Extended Environmental Specifications -40°C to 85°C Operating Temperature Supports up to 15.4 Watts (Cable and PSE Dependent) Full Wire Speed Communications Power Status LED Hardened Metal DIN-Rail Enclosure
  • Allows Devices which are not PoE capable to be connected and Powered by a Cat5 Cable
  • Compact, Space Saving Package
  • IEEE 802.3af Compliant
  • One RJ-45 PoE Port (Data & Power In)
  • One RJ-45 Port (Data Out)
  • 24 VDC Output)
  • Unmanaged Operation
  • Extended Environmental Specifications
    • -40°C to 85°C Operating Temperature

  • Supports up to 15.4 Watts (Cable and PSE Dependent)
  • Full Wire Speed Communications
  • Power Status LED
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Power over Ethernet (PoE) - 100-POE-SPL-24-ND - DigiKey
Thief River Falls, MN, United States
Power over Ethernet (PoE)
100-POE-SPL-24-ND
Power over Ethernet (PoE) 100-POE-SPL-24-ND
PoE Splitter

PoE Splitter

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Power over Ethernet (PoE) Splitters Power over Ethernet (PoE) Splitters
Product Number 100-POE-SPL-24 100-POE-SPL-24-ND
Product Name 100-POE-SPL-24 PoE Splitter Power over Ethernet (PoE)
Compliance / Approvals IEEE 802.3af; CE Marking; CE, cUL, UL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Ethernet Switches - 2352905-1 - TE Connectivity
Specs
Applications Switches
View Details
Industrial PoE Splitter - IPS-342P - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details