Spectral Dynamics, Inc. Pneumatic Shock and Bump Machine SD SB500

Description
SD SB Series Pneumatic Shock and Bump Machine The Shock and Bump (SD SB) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies. There are 5 standard shock and bump machine test systems available or we can also customize one to meet your needs. All our shock and bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these shock and bump machines can produce half sine, saw tooth, and square wave pulse shapes which meet the specifications of military, industrial, and individual test requirements. Generated waveforms comply with typical military specifications, including ISO, MIL-STD-810, and customized method. They are used for both the commercial field and military applications; testing a wide variety of products from disk drives to wristwatches, and spark plugs to automotive sensors. DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability. High precision guide: Chromium plated high precision guide rod and sliding bearings assembly ensure the guide system a long life. Second shock preventing brake: After the first shock, the brake will be active to prevent an undesired second shock. Mounting Table Drive System: Adopting a high frequency velocity air cylinder with pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get accurate repeatability of shock test. Shock absorption base: Shock absorption base is configured with a two-way damping device and large air bags. This can reduce the shock force transferring to the floor. No dedicated seismic base needed. Waveform Generators: Waveform generators can produce half sine, trapezoid, and saw tooth waves. Auto Shock control: ASK01 uses touch screen to control the shock activity. MIS02 is control and measurement system. Please refer respective spec sheets for further information. Expending features: Bump frequency and shock energy specifications can be expanded in a customized machine.
Datasheet
Description
SD SB Series Pneumatic Shock and Bump Machine The Shock and Bump (SD SB) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies. There are 5 standard shock and bump machine test systems available or we can also customize one to meet your needs. All our shock and bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these shock and bump machines can produce half sine, saw tooth, and square wave pulse shapes which meet the specifications of military, industrial, and individual test requirements. Generated waveforms comply with typical military specifications, including ISO, MIL-STD-810, and customized method. They are used for both the commercial field and military applications; testing a wide variety of products from disk drives to wristwatches, and spark plugs to automotive sensors. DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability. High precision guide: Chromium plated high precision guide rod and sliding bearings assembly ensure the guide system a long life. Second shock preventing brake: After the first shock, the brake will be active to prevent an undesired second shock. Mounting Table Drive System: Adopting a high frequency velocity air cylinder with pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get accurate repeatability of shock test. Shock absorption base: Shock absorption base is configured with a two-way damping device and large air bags. This can reduce the shock force transferring to the floor. No dedicated seismic base needed. Waveform Generators: Waveform generators can produce half sine, trapezoid, and saw tooth waves. Auto Shock control: ASK01 uses touch screen to control the shock activity. MIS02 is control and measurement system. Please refer respective spec sheets for further information. Expending features: Bump frequency and shock energy specifications can be expanded in a customized machine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Shock and Bump Machine - SD SB500 - Spectral Dynamics, Inc.
San Jose, CA, USA
Pneumatic Shock and Bump Machine
SD SB500
Pneumatic Shock and Bump Machine SD SB500
SD SB Series Pneumatic Shock and Bump Machine The Shock and Bump (SD SB) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies. There are 5 standard shock and bump machine test systems available or we can also customize one to meet your needs. All our shock and bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these shock and bump machines can produce half sine, saw tooth, and square wave pulse shapes which meet the specifications of military, industrial, and individual test requirements. Generated waveforms comply with typical military specifications, including ISO, MIL-STD-810, and customized method. They are used for both the commercial field and military applications; testing a wide variety of products from disk drives to wristwatches, and spark plugs to automotive sensors. DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability. High precision guide: Chromium plated high precision guide rod and sliding bearings assembly ensure the guide system a long life. Second shock preventing brake: After the first shock, the brake will be active to prevent an undesired second shock. Mounting Table Drive System: Adopting a high frequency velocity air cylinder with pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get accurate repeatability of shock test. Shock absorption base: Shock absorption base is configured with a two-way damping device and large air bags. This can reduce the shock force transferring to the floor. No dedicated seismic base needed. Waveform Generators: Waveform generators can produce half sine, trapezoid, and saw tooth waves. Auto Shock control: ASK01 uses touch screen to control the shock activity. MIS02 is control and measurement system. Please refer respective spec sheets for further information. Expending features: Bump frequency and shock energy specifications can be expanded in a customized machine.

SD SB Series Pneumatic Shock and Bump Machine

The Shock and Bump (SD SB) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies. There are 5 standard shock and bump machine test systems available or we can also customize one to meet your needs. All our shock and bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these shock and bump machines can produce half sine, saw tooth, and square wave pulse shapes which meet the specifications of military, industrial, and individual test requirements. Generated waveforms comply with typical military specifications, including ISO, MIL-STD-810, and customized method. They are used for both the commercial field and military applications; testing a wide variety of products from disk drives to wristwatches, and spark plugs to automotive sensors.

  • DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability.
  • High precision guide: Chromium plated high precision guide rod and sliding bearings assembly ensure the guide system a long life.
  • Second shock preventing brake: After the first shock, the brake will be active to prevent an undesired second shock.
  • Mounting Table Drive System: Adopting a high frequency velocity air cylinder with pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get accurate repeatability of shock test.
  • Shock absorption base: Shock absorption base is configured with a two-way damping device and large air bags. This can reduce the shock force transferring to the floor. No dedicated seismic base needed.
  • Waveform Generators: Waveform generators can produce half sine, trapezoid, and saw tooth waves.
  • Auto Shock control: ASK01 uses touch screen to control the shock activity. MIS02 is control and measurement system. Please refer respective spec sheets for further information.
  • Expending features: Bump frequency and shock energy specifications can be expanded in a customized machine.
Supplier's Site Datasheet

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SD SB500
Product Name Pneumatic Shock and Bump Machine
Applications Semiconductor component testing; Transportation or automotive vibration and shock simulation; Military, Industrial, and Individual Test Requirements
Test Modes Shock mode testing; Half Sine, Sawtooth, and Square Wave Pulse
Peak Acceleration 3 to 600 g
Displacement 0.0 to 19.69 inch (0.0 to 500 mm)
Peak Velocity 146 to 378 in/sec (222 to 576 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Miniature Shaker - VE-5120 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 44.96 lbs (0.0 to 20.39 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Water Cooled Shaker - SD-17600-19/DA-80 - Spectral Dynamics, Inc.
Specs
Applications Product qualification; Transportation or automotive vibration and shock simulation; Spacecraft Components, Large Mechanical Structures, Automotive Systems, Military Products
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 17640 lbs (8000 kg)
View Details