Spectral Dynamics, Inc. Pneumatic Shock and Bump Machine SD B100

Description
SD B Series Pneumatic Shock and Bump Machine The Bump (SD B) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies as it pertains to bump. There are 7 standard bump machine test systems available or we can also customize one to meet your needs. All our bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these bump machines can produce half sine wave shapes which meet the specifications of military, industrial, and individual test requirements. Generated waveforms comply with typical military specifications, including ISO, MIL-STD-810, and customized method. They are used for both the commercial field and military applications; testing a wide variety of products from disk drives to wristwatches, and spark plugs to automotive sensors. Excellent wave form for small g level bump testing: The min g level for bump testing can extend up to 2.0g. Traditional mechanical bump machines can extend up to 5.0g. DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability. High precision guide: Chromium plated high precision guide rod and sliding bearings assembly ensure the guide system a long life. Mounting Table Drive System: Adopting a high frequency velocity air cylinder with pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get accurate repeatability of shock test. Auto Shock control: MIS02 is control and measurement system. Please refer respective spec sheets for further information. Expending features: Bump frequency and shock energy specifications can be expanded in a customized machine.
Datasheet
Description
SD B Series Pneumatic Shock and Bump Machine The Bump (SD B) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies as it pertains to bump. There are 7 standard bump machine test systems available or we can also customize one to meet your needs. All our bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these bump machines can produce half sine wave shapes which meet the specifications of military, industrial, and individual test requirements. Generated waveforms comply with typical military specifications, including ISO, MIL-STD-810, and customized method. They are used for both the commercial field and military applications; testing a wide variety of products from disk drives to wristwatches, and spark plugs to automotive sensors. Excellent wave form for small g level bump testing: The min g level for bump testing can extend up to 2.0g. Traditional mechanical bump machines can extend up to 5.0g. DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability. High precision guide: Chromium plated high precision guide rod and sliding bearings assembly ensure the guide system a long life. Mounting Table Drive System: Adopting a high frequency velocity air cylinder with pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get accurate repeatability of shock test. Auto Shock control: MIS02 is control and measurement system. Please refer respective spec sheets for further information. Expending features: Bump frequency and shock energy specifications can be expanded in a customized machine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Shock and Bump Machine - SD B100 - Spectral Dynamics, Inc.
San Jose, CA, USA
Pneumatic Shock and Bump Machine
SD B100
Pneumatic Shock and Bump Machine SD B100
SD B Series Pneumatic Shock and Bump Machine The Bump (SD B) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies as it pertains to bump. There are 7 standard bump machine test systems available or we can also customize one to meet your needs. All our bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these bump machines can produce half sine wave shapes which meet the specifications of military, industrial, and individual test requirements. Generated waveforms comply with typical military specifications, including ISO, MIL-STD-810, and customized method. They are used for both the commercial field and military applications; testing a wide variety of products from disk drives to wristwatches, and spark plugs to automotive sensors. Excellent wave form for small g level bump testing: The min g level for bump testing can extend up to 2.0g. Traditional mechanical bump machines can extend up to 5.0g. DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability. High precision guide: Chromium plated high precision guide rod and sliding bearings assembly ensure the guide system a long life. Mounting Table Drive System: Adopting a high frequency velocity air cylinder with pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get accurate repeatability of shock test. Auto Shock control: MIS02 is control and measurement system. Please refer respective spec sheets for further information. Expending features: Bump frequency and shock energy specifications can be expanded in a customized machine.

SD B Series Pneumatic Shock and Bump Machine

The Bump (SD B) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies as it pertains to bump. There are 7 standard bump machine test systems available or we can also customize one to meet your needs. All our bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these bump machines can produce half sine wave shapes which meet the specifications of military, industrial, and individual test requirements. Generated waveforms comply with typical military specifications, including ISO, MIL-STD-810, and customized method. They are used for both the commercial field and military applications; testing a wide variety of products from disk drives to wristwatches, and spark plugs to automotive sensors.

  • Excellent wave form for small g level bump testing: The min g level for bump testing can extend up to 2.0g. Traditional mechanical bump machines can extend up to 5.0g.
  • DUT mounting table: The table is made from aircraft aluminum with high strength and uniformity but light weight. It is guided by 4 guide rods to keep high stability.
  • High precision guide: Chromium plated high precision guide rod and sliding bearings assembly ensure the guide system a long life.
  • Mounting Table Drive System: Adopting a high frequency velocity air cylinder with pilot actuated valve can ensure a short shock distance. This can result in the same shock terminal velocity, which is generated by 1.5 meters drop distance, a normal free drop shock machine. A precision displacement transducer, controlled by software, ensures the precise repeating drop height to get accurate repeatability of shock test.
  • Auto Shock control: MIS02 is control and measurement system. Please refer respective spec sheets for further information.
  • Expending features: Bump frequency and shock energy specifications can be expanded in a customized machine.
Supplier's Site Datasheet

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SD B100
Product Name Pneumatic Shock and Bump Machine
Applications Semiconductor component testing; Transportation or automotive vibration and shock simulation; Military, Industrial, and Individual Test Requirements
Test Modes Shock mode testing; Sinusoidal mode vibration testing
Peak Acceleration 3 to 100 g
Displacement 0.0 to 4.72 inch (0.0 to 120 mm)
Peak Velocity 86.61 in/sec (132 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Electro-Dynamic Shaker - EDM-2000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 4496 lbs (0.0 to 2039 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Pneumatic Shock and Bump Machine - SD B500 - Spectral Dynamics, Inc.
Specs
Applications Semiconductor component testing; Transportation or automotive vibration and shock simulation; Military, Industrial, and Individual Test Requirements
Test Modes Shock mode testing; Sinusoidal mode vibration testing
Peak Acceleration 3 to 80 g
View Details