Spectral Dynamics, Inc. Water Cooled Shaker SD-35200-23/DA-160

Description
SD-35200-23/DA-160 Water Cooled Shaker Series FEATURES Water Cooled 35,200 lbf (16,000 kgf) Sine Force 35,200 lbf (16,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter, lightweight armature Double Field Coils (Upper and Lower) design Ultra-Compact energy efficiency amplifier Available combined with slip table Sine, Random, and Transient Testing Standard Vertical and Horizontal Operation Typical System Application The Model SD-35200-23 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to test from small to huge sized payload such as electronic assemblies and design features meet the testing requirements of the automotive, aviation, military, medical and electronic manufacturing industries, also. The system consists of a model SD-35200-23 shaker and is driven by the model DA-160 power amplifier and the model CU-160 water cooling unit. Wide Useable Frequency Band The high performance shaker powered by highly efficient DA-160 switching power amplifier operates over a useful frequency range from 5 to 2,200 Hz. The amplifier is designed using the latest IGBT module Technology. High Fundamental Resonance Frequency A unique light weight stiffer aluminum alloy is employed for the armature to increase the resonant to 1,800 Hz, whilst for a given payload the resonant frequency does not drop severely. An optional magnesium armature is also available for alternative applications. High Overturning Moment Armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. Also, the distance between the top and bottom guidance systems is longer; The system is capable to provide high overturning moment for testing of heavy products with high centers of gravity. Water Cooling Unit: CU-160 The water-cooled shaker series incorporate the industry’s most advanced and efficient coil cooling technique, such as “Parallel-Concurrent ” Coil Cooling. The parallel cooling technique surpasses other manufacturers’ series cooling designs in thermal transfer efficiency during full load operation. Automatic Internal Pneumatic For High Payload A superior pneumatic load support system guarantees a full nominal displacement with a maximum vertical load up to 1,800 kg for test specimen and fixture. An auto-centering pneumatic load support system is available as an option to enhance the performance of the system. Standard Vertical and Horizontal Operation The SD-35200-23 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction and can be used in combination with an integrated or stand-alone slip table or environmental chamber with optional thermal barrier. A worm wheel system is applied to the trunnion and it is easier to change the thrust direction as an option. Safety The emergency stop switches on shaker body and amplifier are applied. All the inner terminals are safe to human. An armature temperature monitor is adopted. These features and more make the SD-35200-23 a reliable and affordable system for your applications.
Datasheet
Description
SD-35200-23/DA-160 Water Cooled Shaker Series FEATURES Water Cooled 35,200 lbf (16,000 kgf) Sine Force 35,200 lbf (16,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter, lightweight armature Double Field Coils (Upper and Lower) design Ultra-Compact energy efficiency amplifier Available combined with slip table Sine, Random, and Transient Testing Standard Vertical and Horizontal Operation Typical System Application The Model SD-35200-23 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to test from small to huge sized payload such as electronic assemblies and design features meet the testing requirements of the automotive, aviation, military, medical and electronic manufacturing industries, also. The system consists of a model SD-35200-23 shaker and is driven by the model DA-160 power amplifier and the model CU-160 water cooling unit. Wide Useable Frequency Band The high performance shaker powered by highly efficient DA-160 switching power amplifier operates over a useful frequency range from 5 to 2,200 Hz. The amplifier is designed using the latest IGBT module Technology. High Fundamental Resonance Frequency A unique light weight stiffer aluminum alloy is employed for the armature to increase the resonant to 1,800 Hz, whilst for a given payload the resonant frequency does not drop severely. An optional magnesium armature is also available for alternative applications. High Overturning Moment Armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. Also, the distance between the top and bottom guidance systems is longer; The system is capable to provide high overturning moment for testing of heavy products with high centers of gravity. Water Cooling Unit: CU-160 The water-cooled shaker series incorporate the industry’s most advanced and efficient coil cooling technique, such as “Parallel-Concurrent ” Coil Cooling. The parallel cooling technique surpasses other manufacturers’ series cooling designs in thermal transfer efficiency during full load operation. Automatic Internal Pneumatic For High Payload A superior pneumatic load support system guarantees a full nominal displacement with a maximum vertical load up to 1,800 kg for test specimen and fixture. An auto-centering pneumatic load support system is available as an option to enhance the performance of the system. Standard Vertical and Horizontal Operation The SD-35200-23 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction and can be used in combination with an integrated or stand-alone slip table or environmental chamber with optional thermal barrier. A worm wheel system is applied to the trunnion and it is easier to change the thrust direction as an option. Safety The emergency stop switches on shaker body and amplifier are applied. All the inner terminals are safe to human. An armature temperature monitor is adopted. These features and more make the SD-35200-23 a reliable and affordable system for your applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Cooled Shaker - SD-35200-23/DA-160 - Spectral Dynamics, Inc.
San Jose, CA, USA
Water Cooled Shaker
SD-35200-23/DA-160
Water Cooled Shaker SD-35200-23/DA-160
SD-35200-23/DA-160 Water Cooled Shaker Series FEATURES Water Cooled 35,200 lbf (16,000 kgf) Sine Force 35,200 lbf (16,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter, lightweight armature Double Field Coils (Upper and Lower) design Ultra-Compact energy efficiency amplifier Available combined with slip table Sine, Random, and Transient Testing Standard Vertical and Horizontal Operation Typical System Application The Model SD-35200-23 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to test from small to huge sized payload such as electronic assemblies and design features meet the testing requirements of the automotive, aviation, military, medical and electronic manufacturing industries, also. The system consists of a model SD-35200-23 shaker and is driven by the model DA-160 power amplifier and the model CU-160 water cooling unit. Wide Useable Frequency Band The high performance shaker powered by highly efficient DA-160 switching power amplifier operates over a useful frequency range from 5 to 2,200 Hz. The amplifier is designed using the latest IGBT module Technology. High Fundamental Resonance Frequency A unique light weight stiffer aluminum alloy is employed for the armature to increase the resonant to 1,800 Hz, whilst for a given payload the resonant frequency does not drop severely. An optional magnesium armature is also available for alternative applications. High Overturning Moment Armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. Also, the distance between the top and bottom guidance systems is longer; The system is capable to provide high overturning moment for testing of heavy products with high centers of gravity. Water Cooling Unit: CU-160 The water-cooled shaker series incorporate the industry’s most advanced and efficient coil cooling technique, such as “Parallel-Concurrent ” Coil Cooling. The parallel cooling technique surpasses other manufacturers’ series cooling designs in thermal transfer efficiency during full load operation. Automatic Internal Pneumatic For High Payload A superior pneumatic load support system guarantees a full nominal displacement with a maximum vertical load up to 1,800 kg for test specimen and fixture. An auto-centering pneumatic load support system is available as an option to enhance the performance of the system. Standard Vertical and Horizontal Operation The SD-35200-23 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction and can be used in combination with an integrated or stand-alone slip table or environmental chamber with optional thermal barrier. A worm wheel system is applied to the trunnion and it is easier to change the thrust direction as an option. Safety The emergency stop switches on shaker body and amplifier are applied. All the inner terminals are safe to human. An armature temperature monitor is adopted. These features and more make the SD-35200-23 a reliable and affordable system for your applications.

SD-35200-23/DA-160

Water Cooled Shaker Series

FEATURES

  • Water Cooled
  • 35,200 lbf (16,000 kgf) Sine Force
  • 35,200 lbf (16,000 kgf) Random Force
  • 2 Inches (51 mm) Peak to Peak displacement
  • Large diameter, lightweight armature
  • Double Field Coils (Upper and Lower) design
  • Ultra-Compact energy efficiency amplifier
  • Available combined with slip table
  • Sine, Random, and Transient Testing
  • Standard Vertical and Horizontal Operation

Typical System Application
The Model SD-35200-23 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to test from small to huge sized payload such as electronic assemblies and design features meet the testing requirements of the automotive, aviation, military, medical and electronic manufacturing industries, also. The system consists of a model SD-35200-23 shaker and is driven by the model DA-160 power amplifier and the model CU-160 water cooling unit.

Wide Useable Frequency Band

  • The high performance shaker powered by highly efficient DA-160 switching power amplifier operates over a useful frequency range from 5 to 2,200 Hz. The amplifier is designed using the latest IGBT module Technology.

High Fundamental Resonance Frequency

  • A unique light weight stiffer aluminum alloy is employed for the armature to increase the resonant to 1,800 Hz, whilst for a given payload the resonant frequency does not drop severely. An optional magnesium armature is also available for alternative applications.

High Overturning Moment

  • Armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. Also, the distance between the top and bottom guidance systems is longer; The system is capable to provide high overturning moment for testing of heavy products with high centers of gravity.

Water Cooling Unit: CU-160

  • The water-cooled shaker series incorporate the industry’s most advanced and efficient coil cooling technique, such as “Parallel-Concurrent” Coil Cooling. The parallel cooling technique surpasses other manufacturers’ series cooling designs in thermal transfer efficiency during full load operation.

Automatic Internal Pneumatic For High Payload

  • A superior pneumatic load support system guarantees a full nominal displacement with a maximum vertical load up to 1,800 kg for test specimen and fixture. An auto-centering pneumatic load support system is available as an option to enhance the performance of the system.

Standard Vertical and Horizontal Operation

  • The SD-35200-23 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction and can be used in combination with an integrated or stand-alone slip table or environmental chamber with optional thermal barrier. A worm wheel system is applied to the trunnion and it is easier to change the thrust direction as an option.

Safety

  • The emergency stop switches on shaker body and amplifier are applied. All the inner terminals are safe to human. An armature temperature monitor is adopted.

These features and more make the SD-35200-23 a reliable and affordable system for your applications.

Supplier's Site Datasheet

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SD-35200-23/DA-160
Product Name Water Cooled Shaker
Applications Product qualification; Transportation or automotive vibration and shock simulation; Electronic Assemblies, Automotive, Aviation, Military, Medical, and Electronic Manufacturing Industries
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 35280 lbs (16000 kg)
Random Force - RMS 35280 lbs (16000 kg)
Peak Shock Force 70560 lbs (32000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 26976 lbs (0.0 to 12234 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Air Cooled Low Force Shaker - SD-220-5/DA-1 - Spectral Dynamics, Inc.
Specs
Applications Product qualification; Electronic Assemblies, Automotive, Aviation, Military, Medical, and Electronic Manufacturing Industries, Civil Engineering Applications
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 220 lbs (100 kg)
View Details