Spectral Dynamics, Inc. Water Cooled Shaker SD-17600-19/DA-80

Description
SD-17600-19/DA-80 Water Cooled Shaker Series FEATURES Water Cooled 17,600 lbf (8,000 kgf) Sine Force 17,600 lbf (8,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter, lightweight armature Double Field Coils (Upper and Lower) design Ultra-Compact energy efficiency amplifier Available combined with slip table Sine, Random, and Transient Testing Standard Vertical and Horizontal Operation Typical System Application Model SD-17600-19 Series Vibration test system is a versatile wide frequency band electrodynamic vibration test system. It is designed to test small to large sized payloads such as spacecraft components, large mechanical structures, automotive systems that require high force, most military products, etc. The system consists of a model SD-17600-19 shaker and is driven by the model DA-80 power amplifier and the model CU-80 water cooling unit. Wide Useable Frequency Band The high performance shaker powered by an efficient DA-80 switching power amplifier operates over a useful frequency range from 5 to 2,500 Hz. The amplifier is designed using the latest IGBT module Technology. High Fundamental Resonant Frequency A unique light weight stiff aluminum alloy is employed for the armature to increase the first resonance to 2,100 Hz. A STIFF armature increases the probability that your test loads will not reduce the first resonant frequency. An optional magnesium armature is also available for alternative applications. High Overturning Moment Armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. The distance between the top and bottom guidance systems is longer than many systems, enhancing stability. This approach helps reduce the overturning moment for heavy products which may have a high center of gravity. Water Cooling Unit: CU-80 The water-cooled shaker series incorporate the industry’s most advanced and efficient coil cooling technique, called “Parallel-Concurrent ” Coil Cooling. The parallel cooling technique surpasses other manufacturers’ series cooling designs in thermal transfer efficiency during full load operation. Automatic Internal Pneumatics For High Payload A superior pneumatic load support system guarantees a full nominal displacement with a maximum vertical load up to 2645 lbs (1,200 kg) for test specimen and fixture. An optional auto-centering pneumatic load support system is available to enhance the performance of the system. Standard Vertical and Horizontal Operation The SD-17600-19 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction and can be used in combination with an integrated or stand-alone slip table or environmental chamber with optional thermal barrier. An optional worm wheel system is available for trunnion making it easier to change the thrust direction. Safety The emergency stop switches on the shaker body and amplifier are installed. All the inner terminals are people safe. These features and more make the SD-17600-19 a reliable and affordable system for your applications.
Datasheet
Description
SD-17600-19/DA-80 Water Cooled Shaker Series FEATURES Water Cooled 17,600 lbf (8,000 kgf) Sine Force 17,600 lbf (8,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter, lightweight armature Double Field Coils (Upper and Lower) design Ultra-Compact energy efficiency amplifier Available combined with slip table Sine, Random, and Transient Testing Standard Vertical and Horizontal Operation Typical System Application Model SD-17600-19 Series Vibration test system is a versatile wide frequency band electrodynamic vibration test system. It is designed to test small to large sized payloads such as spacecraft components, large mechanical structures, automotive systems that require high force, most military products, etc. The system consists of a model SD-17600-19 shaker and is driven by the model DA-80 power amplifier and the model CU-80 water cooling unit. Wide Useable Frequency Band The high performance shaker powered by an efficient DA-80 switching power amplifier operates over a useful frequency range from 5 to 2,500 Hz. The amplifier is designed using the latest IGBT module Technology. High Fundamental Resonant Frequency A unique light weight stiff aluminum alloy is employed for the armature to increase the first resonance to 2,100 Hz. A STIFF armature increases the probability that your test loads will not reduce the first resonant frequency. An optional magnesium armature is also available for alternative applications. High Overturning Moment Armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. The distance between the top and bottom guidance systems is longer than many systems, enhancing stability. This approach helps reduce the overturning moment for heavy products which may have a high center of gravity. Water Cooling Unit: CU-80 The water-cooled shaker series incorporate the industry’s most advanced and efficient coil cooling technique, called “Parallel-Concurrent ” Coil Cooling. The parallel cooling technique surpasses other manufacturers’ series cooling designs in thermal transfer efficiency during full load operation. Automatic Internal Pneumatics For High Payload A superior pneumatic load support system guarantees a full nominal displacement with a maximum vertical load up to 2645 lbs (1,200 kg) for test specimen and fixture. An optional auto-centering pneumatic load support system is available to enhance the performance of the system. Standard Vertical and Horizontal Operation The SD-17600-19 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction and can be used in combination with an integrated or stand-alone slip table or environmental chamber with optional thermal barrier. An optional worm wheel system is available for trunnion making it easier to change the thrust direction. Safety The emergency stop switches on the shaker body and amplifier are installed. All the inner terminals are people safe. These features and more make the SD-17600-19 a reliable and affordable system for your applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Cooled Shaker - SD-17600-19/DA-80 - Spectral Dynamics, Inc.
San Jose, CA, USA
Water Cooled Shaker
SD-17600-19/DA-80
Water Cooled Shaker SD-17600-19/DA-80
SD-17600-19/DA-80 Water Cooled Shaker Series FEATURES Water Cooled 17,600 lbf (8,000 kgf) Sine Force 17,600 lbf (8,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter, lightweight armature Double Field Coils (Upper and Lower) design Ultra-Compact energy efficiency amplifier Available combined with slip table Sine, Random, and Transient Testing Standard Vertical and Horizontal Operation Typical System Application Model SD-17600-19 Series Vibration test system is a versatile wide frequency band electrodynamic vibration test system. It is designed to test small to large sized payloads such as spacecraft components, large mechanical structures, automotive systems that require high force, most military products, etc. The system consists of a model SD-17600-19 shaker and is driven by the model DA-80 power amplifier and the model CU-80 water cooling unit. Wide Useable Frequency Band The high performance shaker powered by an efficient DA-80 switching power amplifier operates over a useful frequency range from 5 to 2,500 Hz. The amplifier is designed using the latest IGBT module Technology. High Fundamental Resonant Frequency A unique light weight stiff aluminum alloy is employed for the armature to increase the first resonance to 2,100 Hz. A STIFF armature increases the probability that your test loads will not reduce the first resonant frequency. An optional magnesium armature is also available for alternative applications. High Overturning Moment Armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. The distance between the top and bottom guidance systems is longer than many systems, enhancing stability. This approach helps reduce the overturning moment for heavy products which may have a high center of gravity. Water Cooling Unit: CU-80 The water-cooled shaker series incorporate the industry’s most advanced and efficient coil cooling technique, called “Parallel-Concurrent ” Coil Cooling. The parallel cooling technique surpasses other manufacturers’ series cooling designs in thermal transfer efficiency during full load operation. Automatic Internal Pneumatics For High Payload A superior pneumatic load support system guarantees a full nominal displacement with a maximum vertical load up to 2645 lbs (1,200 kg) for test specimen and fixture. An optional auto-centering pneumatic load support system is available to enhance the performance of the system. Standard Vertical and Horizontal Operation The SD-17600-19 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction and can be used in combination with an integrated or stand-alone slip table or environmental chamber with optional thermal barrier. An optional worm wheel system is available for trunnion making it easier to change the thrust direction. Safety The emergency stop switches on the shaker body and amplifier are installed. All the inner terminals are people safe. These features and more make the SD-17600-19 a reliable and affordable system for your applications.

SD-17600-19/DA-80

Water Cooled Shaker Series

FEATURES

  • Water Cooled
  • 17,600 lbf (8,000 kgf) Sine Force
  • 17,600 lbf (8,000 kgf) Random Force
  • 2 Inches (51 mm) Peak to Peak displacement
  • Large diameter, lightweight armature
  • Double Field Coils (Upper and Lower) design
  • Ultra-Compact energy efficiency amplifier
  • Available combined with slip table
  • Sine, Random, and Transient Testing
  • Standard Vertical and Horizontal Operation

Typical System Application

  • Model SD-17600-19 Series Vibration test system is a versatile wide frequency band electrodynamic vibration test system. It is designed to test small to large sized payloads such as spacecraft components, large mechanical structures, automotive systems that require high force, most military products, etc. The system consists of a model SD-17600-19 shaker and is driven by the model DA-80 power amplifier and the model CU-80 water cooling unit.

Wide Useable Frequency Band

  • The high performance shaker powered by an efficient DA-80 switching power amplifier operates over a useful frequency range from 5 to 2,500 Hz. The amplifier is designed using the latest IGBT module Technology.

High Fundamental Resonant Frequency

  • A unique light weight stiff aluminum alloy is employed for the armature to increase the first resonance to 2,100 Hz. A STIFF armature increases the probability that your test loads will not reduce the first resonant frequency. An optional magnesium armature is also available for alternative applications.

High Overturning Moment

  • Armature design incorporates four robust roller-structures for top guidance and a unique roller-bearing for bottom guidance. The distance between the top and bottom guidance systems is longer than many systems, enhancing stability. This approach helps reduce the overturning moment for heavy products which may have a high center of gravity.

Water Cooling Unit: CU-80

  • The water-cooled shaker series incorporate the industry’s most advanced and efficient coil cooling technique, called “Parallel-Concurrent” Coil Cooling. The parallel cooling technique surpasses other manufacturers’ series cooling designs in thermal transfer efficiency during full load operation.

Automatic Internal Pneumatics For High Payload

  • A superior pneumatic load support system guarantees a full nominal displacement with a maximum vertical load up to 2645 lbs (1,200 kg) for test specimen and fixture. An optional auto-centering pneumatic load support system is available to enhance the performance of the system.

Standard Vertical and Horizontal Operation

  • The SD-17600-19 shaker comes standard with VH configuration. The shaker can be operated in either a vertical or a horizontal direction and can be used in combination with an integrated or stand-alone slip table or environmental chamber with optional thermal barrier. An optional worm wheel system is available for trunnion making it easier to change the thrust direction.

Safety

  • The emergency stop switches on the shaker body and amplifier are installed. All the inner terminals are people safe.

These features and more make the SD-17600-19 a reliable and affordable system for your applications.

Supplier's Site Datasheet

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SD-17600-19/DA-80
Product Name Water Cooled Shaker
Applications Product qualification; Transportation or automotive vibration and shock simulation; Spacecraft Components, Large Mechanical Structures, Automotive Systems, Military Products
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 17640 lbs (8000 kg)
Random Force - RMS 17640 lbs (8000 kg)
Peak Shock Force 35280 lbs (16000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Dynamic Shaker - EDM-5000S - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 11240 lbs (0.0 to 5098 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Pneumatic Shock and Bump Machine - SD B500 - Spectral Dynamics, Inc.
Specs
Applications Semiconductor component testing; Transportation or automotive vibration and shock simulation; Military, Industrial, and Individual Test Requirements
Test Modes Shock mode testing; Sinusoidal mode vibration testing
Peak Acceleration 3 to 80 g
View Details