Spectral Dynamics, Inc. Air Cooled Low Force Shaker SD-1518-7/DA-6

Description
SD-1518-7/DA-6/ACU40 2 Low Force Vibration System Series Typical System Application The Model SD-1518-7 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to test from small to medium sized payload such as electronic assemblies and design features meet the testing requirements of the automotive, aviation, military, medical and electronic manufacturing industries, too. The model is capable of a Random RMS force of 600 kgf and Sine Vector force rating of 690 kgf in the frequency of DC to 4,500 Hz under controlled conditions. The system consists of a model SD-1518-7 shaker and is driven by the Model DA-6 power amplifier and a 4 KW cooling blower. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier with field power supply and a water cooling unit. Optional items including slip tables, head expanders, accelerometers and vibration controller can be added upon request. How to select the suitable model It is critical to consider the size and position of the test article and the total moving mass of the payload as well as the payload's inertial and overturning moments when selecting a system for your application. It is recommended the force selected should be 1.2 times the theoretical value, to insure appropriate safety margins. For assistance selecting the best system for your needs, please contact our sales representative. High FRF & Wide UF Our new shaker design significantly raises the FRF (Fundamental Resonance Frequency) and UF (Useable Frequency) of our long stroke systems and outperforms similar products from other manufacturers. Reliable Armature The unique reinforced armature structure design is state-of-the-art, providing increased reliability and unsurpassed performance. Our proprietary armature structure has been re-designed to optimize its rigidity and force transmissibility. Designed for continuous duty and ideal for research & development, production, stress screening and qualification testing, our ruggedized armatures can endure severe vibration and shock forces and extreme temperature conditions. Efficient Air Cooling SD-1518-7 shaker and DA-6 power amplifier is totally air cooled for easy installation and economical operation. Cooling Blower Unit The suitable Cooling blower is ACU402 as below specification. Air-Isolated Rotating Trunnion All shakers come standard in a rotating trunnion for easy 90° rotation between the horizontal and vertical test axes. A labor-saving worm wheel is designed for this rotation, which make it friendly for both men and women. Trunnion are pneumatically isolated (except low force series) providing high stability and allowing for direct mounting onto conventional industrial concrete floors. All shakers are optionally available with an integrated or stand-alone slip table assembly. D-Class Switching Amplifier Our state-of-art modular switching amplifiers are 100% air-cooled with redundant safety systems and system interlocks insuring performance that is reliable and stable. All amplifiers adopt IGBT power modules of high quality. Safety Products comply with European tests standards and ISO regulations.
Datasheet
Description
SD-1518-7/DA-6/ACU40 2 Low Force Vibration System Series Typical System Application The Model SD-1518-7 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to test from small to medium sized payload such as electronic assemblies and design features meet the testing requirements of the automotive, aviation, military, medical and electronic manufacturing industries, too. The model is capable of a Random RMS force of 600 kgf and Sine Vector force rating of 690 kgf in the frequency of DC to 4,500 Hz under controlled conditions. The system consists of a model SD-1518-7 shaker and is driven by the Model DA-6 power amplifier and a 4 KW cooling blower. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier with field power supply and a water cooling unit. Optional items including slip tables, head expanders, accelerometers and vibration controller can be added upon request. How to select the suitable model It is critical to consider the size and position of the test article and the total moving mass of the payload as well as the payload's inertial and overturning moments when selecting a system for your application. It is recommended the force selected should be 1.2 times the theoretical value, to insure appropriate safety margins. For assistance selecting the best system for your needs, please contact our sales representative. High FRF & Wide UF Our new shaker design significantly raises the FRF (Fundamental Resonance Frequency) and UF (Useable Frequency) of our long stroke systems and outperforms similar products from other manufacturers. Reliable Armature The unique reinforced armature structure design is state-of-the-art, providing increased reliability and unsurpassed performance. Our proprietary armature structure has been re-designed to optimize its rigidity and force transmissibility. Designed for continuous duty and ideal for research & development, production, stress screening and qualification testing, our ruggedized armatures can endure severe vibration and shock forces and extreme temperature conditions. Efficient Air Cooling SD-1518-7 shaker and DA-6 power amplifier is totally air cooled for easy installation and economical operation. Cooling Blower Unit The suitable Cooling blower is ACU402 as below specification. Air-Isolated Rotating Trunnion All shakers come standard in a rotating trunnion for easy 90° rotation between the horizontal and vertical test axes. A labor-saving worm wheel is designed for this rotation, which make it friendly for both men and women. Trunnion are pneumatically isolated (except low force series) providing high stability and allowing for direct mounting onto conventional industrial concrete floors. All shakers are optionally available with an integrated or stand-alone slip table assembly. D-Class Switching Amplifier Our state-of-art modular switching amplifiers are 100% air-cooled with redundant safety systems and system interlocks insuring performance that is reliable and stable. All amplifiers adopt IGBT power modules of high quality. Safety Products comply with European tests standards and ISO regulations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Low Force Shaker - SD-1518-7/DA-6 - Spectral Dynamics, Inc.
San Jose, CA, USA
Air Cooled Low Force Shaker
SD-1518-7/DA-6
Air Cooled Low Force Shaker SD-1518-7/DA-6
SD-1518-7/DA-6/ACU40 2 Low Force Vibration System Series Typical System Application The Model SD-1518-7 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to test from small to medium sized payload such as electronic assemblies and design features meet the testing requirements of the automotive, aviation, military, medical and electronic manufacturing industries, too. The model is capable of a Random RMS force of 600 kgf and Sine Vector force rating of 690 kgf in the frequency of DC to 4,500 Hz under controlled conditions. The system consists of a model SD-1518-7 shaker and is driven by the Model DA-6 power amplifier and a 4 KW cooling blower. Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier with field power supply and a water cooling unit. Optional items including slip tables, head expanders, accelerometers and vibration controller can be added upon request. How to select the suitable model It is critical to consider the size and position of the test article and the total moving mass of the payload as well as the payload's inertial and overturning moments when selecting a system for your application. It is recommended the force selected should be 1.2 times the theoretical value, to insure appropriate safety margins. For assistance selecting the best system for your needs, please contact our sales representative. High FRF & Wide UF Our new shaker design significantly raises the FRF (Fundamental Resonance Frequency) and UF (Useable Frequency) of our long stroke systems and outperforms similar products from other manufacturers. Reliable Armature The unique reinforced armature structure design is state-of-the-art, providing increased reliability and unsurpassed performance. Our proprietary armature structure has been re-designed to optimize its rigidity and force transmissibility. Designed for continuous duty and ideal for research & development, production, stress screening and qualification testing, our ruggedized armatures can endure severe vibration and shock forces and extreme temperature conditions. Efficient Air Cooling SD-1518-7 shaker and DA-6 power amplifier is totally air cooled for easy installation and economical operation. Cooling Blower Unit The suitable Cooling blower is ACU402 as below specification. Air-Isolated Rotating Trunnion All shakers come standard in a rotating trunnion for easy 90° rotation between the horizontal and vertical test axes. A labor-saving worm wheel is designed for this rotation, which make it friendly for both men and women. Trunnion are pneumatically isolated (except low force series) providing high stability and allowing for direct mounting onto conventional industrial concrete floors. All shakers are optionally available with an integrated or stand-alone slip table assembly. D-Class Switching Amplifier Our state-of-art modular switching amplifiers are 100% air-cooled with redundant safety systems and system interlocks insuring performance that is reliable and stable. All amplifiers adopt IGBT power modules of high quality. Safety Products comply with European tests standards and ISO regulations.

SD-1518-7/DA-6/ACU402

Low Force Vibration System Series

Typical System Application

The Model SD-1518-7 Series Vibration test system is a versatile wide frequency band electrodynamics vibration test system. It is designed to test from small to medium sized payload such as electronic assemblies and design features meet the testing requirements of the automotive, aviation, military, medical and electronic manufacturing industries, too.

The model is capable of a Random RMS force of 600 kgf and Sine Vector force rating of 690 kgf in the frequency of DC to 4,500 Hz under controlled conditions. The system consists of a model SD-1518-7 shaker and is driven by the Model DA-6 power amplifier and a 4 KW cooling blower.

Standard vibration systems consist of an electro-dynamic exciter (the "shaker"), a state-of-the-art air-cooled switching power amplifier with field power supply and a water cooling unit. Optional items including slip tables, head expanders, accelerometers and vibration controller can be added upon request.

How to select the suitable model

  • It is critical to consider the size and position of the test article and the total moving mass of the payload as well as the payload's inertial and overturning moments when selecting a system for your application. It is recommended the force selected should be 1.2 times the theoretical value, to insure appropriate safety margins. For assistance selecting the best system for your needs, please contact our sales representative.

High FRF & Wide UF

  • Our new shaker design significantly raises the FRF (Fundamental Resonance Frequency) and UF (Useable Frequency) of our long stroke systems and outperforms similar products from other manufacturers.

Reliable Armature

  • The unique reinforced armature structure design is state-of-the-art, providing increased reliability and unsurpassed performance. Our proprietary armature structure has been re-designed to optimize its rigidity and force transmissibility. Designed for continuous duty and ideal for research & development, production, stress screening and qualification testing, our ruggedized armatures can endure severe vibration and shock forces and extreme temperature conditions.

Efficient Air Cooling

  • SD-1518-7 shaker and DA-6 power amplifier is totally air cooled for easy installation and economical operation.

Cooling Blower Unit

  • The suitable Cooling blower is ACU402 as below specification.

Air-Isolated Rotating Trunnion

  • All shakers come standard in a rotating trunnion for easy 90° rotation between the horizontal and vertical test axes. A labor-saving worm wheel is designed for this rotation, which make it friendly for both men and women. Trunnion are pneumatically isolated (except low force series) providing high stability and allowing for direct mounting onto conventional industrial concrete floors. All shakers are optionally available with an integrated or stand-alone slip table assembly.

D-Class Switching Amplifier

  • Our state-of-art modular switching amplifiers are 100% air-cooled with redundant safety systems and system interlocks insuring performance that is reliable and stable. All amplifiers adopt IGBT power modules of high quality.

Safety

  • Products comply with European tests standards and ISO regulations.
Supplier's Site Datasheet

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number SD-1518-7/DA-6
Product Name Air Cooled Low Force Shaker
Applications Product qualification; Electronic Assemblies, Automotive, Aviation, Military, Medical, and Electronic Manufacturing Industries
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 1521 lbs (690 kg)
Random Force - RMS 1323 lbs (600 kg)
Peak Shock Force 2977 lbs (1350 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Dynamic Shaker - EDM-5000LS - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 11240 lbs (0.0 to 5098 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Pneumatic Shock and Bump Machine - SD SB400 - Spectral Dynamics, Inc.
Specs
Applications Semiconductor component testing; Transportation or automotive vibration and shock simulation; Military, Industrial, and Individual Test Requirements
Test Modes Shock mode testing; Half Sine, Sawtooth, and Square Wave Pulse
Peak Acceleration 2 to 800 g
View Details