Spectral Dynamics, Inc. Puma Vibration Control and Analysis System

Description
PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. Optimized for multi-tasking, and founded on industry connectivity and data interchange protocols, the CATS make your entire test and validation process more timely and efficient. Versatile Test Capabilities The Computer-Aided Test Suite™ vibration control and analysis applications were designed to meet a wide range of test requirements. With scalable hardware and software the Vibration Control and Analysis System combines the simplicity of operation required for production screening with the power and versatility required for R&D prototype testing. 4 to 32 input channels with ICP Analysis to 40 kHz with 12,800 lines Scalable h/w and s/w architecture Powerful Multiple DSP architecture Comprehensive vibration test capabilities Extensive laboratory integration and test automation features Superior Control and Analysis PUMA will meet the most stringent test requirements. PUMA incorporates high quality data acquisition and signal generation hardware designed with the latest floating point DSP technology with patented digital vibration control methods. ADAPTIVE CONTROL permits PUMA to "see the future" and adjust the control speed in real time to the next measure of error that is about to happen. This 'look ahead' feature allows the PUMA to control problems lesser systems don't even understand. Built By the Experts Spectral Dynamics patented the FFT analyzer in 1968, and the digital vibration control system in 1969. Over the next eight generations of systems, SD perfected and patented industry-leading vibration system technologies. Now PUMA revolutionizes test methodology from setup to report and delivery. Features and Applications Application Tools Graphics Signal Analysis Classical Shock Modal Acquisition Shock Synthesis Random on Random Road Simulation Rotating Machinery Analysis Sine on Random Star Analyzer Sine
Description
PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. Optimized for multi-tasking, and founded on industry connectivity and data interchange protocols, the CATS make your entire test and validation process more timely and efficient. Versatile Test Capabilities The Computer-Aided Test Suite™ vibration control and analysis applications were designed to meet a wide range of test requirements. With scalable hardware and software the Vibration Control and Analysis System combines the simplicity of operation required for production screening with the power and versatility required for R&D prototype testing. 4 to 32 input channels with ICP Analysis to 40 kHz with 12,800 lines Scalable h/w and s/w architecture Powerful Multiple DSP architecture Comprehensive vibration test capabilities Extensive laboratory integration and test automation features Superior Control and Analysis PUMA will meet the most stringent test requirements. PUMA incorporates high quality data acquisition and signal generation hardware designed with the latest floating point DSP technology with patented digital vibration control methods. ADAPTIVE CONTROL permits PUMA to "see the future" and adjust the control speed in real time to the next measure of error that is about to happen. This 'look ahead' feature allows the PUMA to control problems lesser systems don't even understand. Built By the Experts Spectral Dynamics patented the FFT analyzer in 1968, and the digital vibration control system in 1969. Over the next eight generations of systems, SD perfected and patented industry-leading vibration system technologies. Now PUMA revolutionizes test methodology from setup to report and delivery. Features and Applications Application Tools Graphics Signal Analysis Classical Shock Modal Acquisition Shock Synthesis Random on Random Road Simulation Rotating Machinery Analysis Sine on Random Star Analyzer Sine
Datasheet
Datasheet Summary
Powered by GS/AI

The Puma Vibration Control and Analysis System from Spectral Dynamics, Inc. is designed for comprehensive vibration testing and analysis, featuring a scalable architecture that supports 4 to 32 input channels with ICP. It utilizes a powerful multiple DSP architecture and offers extensive capabilities for signal, transient, and modal analysis, as well as various control methods including random, sine, and classical shock control. The system can analyze signals up to 40 kHz with 12,800 lines, making it suitable for both production screening and R&D prototype testing. The system is equipped with a user-friendly graphical interface that allows customization for different user levels and includes security features to manage access. It supports integration with other laboratory equipment and offers automation capabilities through a client/server architecture, enabling remote monitoring and control via local networks or the Internet. The Puma system is built on decades of expertise in vibration control technology, ensuring high-quality data acquisition and signal generation with advanced adaptive control features that enhance testing accuracy.

Datasheet Summary
Powered by GS/AI

The Puma Vibration Control and Analysis System from Spectral Dynamics, Inc. is designed for comprehensive vibration testing and analysis, featuring a scalable architecture that supports 4 to 32 input channels with ICP. It utilizes a powerful multiple DSP architecture and offers extensive capabilities for signal, transient, and modal analysis, as well as various control methods including random, sine, and classical shock control. The system can analyze signals up to 40 kHz with 12,800 lines, making it suitable for both production screening and R&D prototype testing. The system is equipped with a user-friendly graphical interface that allows customization for different user levels and includes security features to manage access. It supports integration with other laboratory equipment and offers automation capabilities through a client/server architecture, enabling remote monitoring and control via local networks or the Internet. The Puma system is built on decades of expertise in vibration control technology, ensuring high-quality data acquisition and signal generation with advanced adaptive control features that enhance testing accuracy.

Suppliers

Company
Product
Description
Supplier Links
Puma Vibration Control and Analysis System -  - Spectral Dynamics, Inc.
San Jose, CA, USA
Puma Vibration Control and Analysis System
Puma Vibration Control and Analysis System
PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. Optimized for multi-tasking, and founded on industry connectivity and data interchange protocols, the CATS make your entire test and validation process more timely and efficient. Versatile Test Capabilities The Computer-Aided Test Suite™ vibration control and analysis applications were designed to meet a wide range of test requirements. With scalable hardware and software the Vibration Control and Analysis System combines the simplicity of operation required for production screening with the power and versatility required for R&D prototype testing. 4 to 32 input channels with ICP Analysis to 40 kHz with 12,800 lines Scalable h/w and s/w architecture Powerful Multiple DSP architecture Comprehensive vibration test capabilities Extensive laboratory integration and test automation features Superior Control and Analysis PUMA will meet the most stringent test requirements. PUMA incorporates high quality data acquisition and signal generation hardware designed with the latest floating point DSP technology with patented digital vibration control methods. ADAPTIVE CONTROL permits PUMA to "see the future" and adjust the control speed in real time to the next measure of error that is about to happen. This 'look ahead' feature allows the PUMA to control problems lesser systems don't even understand. Built By the Experts Spectral Dynamics patented the FFT analyzer in 1968, and the digital vibration control system in 1969. Over the next eight generations of systems, SD perfected and patented industry-leading vibration system technologies. Now PUMA revolutionizes test methodology from setup to report and delivery. Features and Applications Application Tools Graphics Signal Analysis Classical Shock Modal Acquisition Shock Synthesis Random on Random Road Simulation Rotating Machinery Analysis Sine on Random Star Analyzer Sine

PUMA / COUGAR Vibration Control and Analysis System

Revolutionizing Vibration Testing

PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP technology. Optimized for multi-tasking, and founded on industry connectivity and data interchange protocols, the CATS make your entire test and validation process more timely and efficient.

Versatile Test Capabilities

The Computer-Aided Test Suite™ vibration control and analysis applications were designed to meet a wide range of test requirements. With scalable hardware and software the Vibration Control and Analysis System combines the simplicity of operation required for production screening with the power and versatility required for R&D prototype testing.

  • 4 to 32 input channels with ICP
  • Analysis to 40 kHz with 12,800 lines
  • Scalable h/w and s/w architecture
  • Powerful Multiple DSP architecture
  • Comprehensive vibration test capabilities
  • Extensive laboratory integration and test automation features

Superior Control and Analysis

PUMA will meet the most stringent test requirements. PUMA incorporates high quality data acquisition and signal generation hardware designed with the latest floating point DSP technology with patented digital vibration control methods. ADAPTIVE CONTROL permits PUMA to "see the future" and adjust the control speed in real time to the next measure of error that is about to happen. This 'look ahead' feature allows the PUMA to control problems lesser systems don't even understand.

Built By the Experts

Spectral Dynamics patented the FFT analyzer in 1968, and the digital vibration control system in 1969. Over the next eight generations of systems, SD perfected and patented industry-leading vibration system technologies. Now PUMA revolutionizes test methodology from setup to report and delivery.

Features and Applications

  • Application Tools
  • Graphics
  • Signal Analysis
  • Classical Shock
  • Modal Acquisition
  • Shock Synthesis
  • Random on Random
  • Road Simulation
  • Rotating Machinery Analysis
  • Sine on Random
  • Star Analyzer
  • Sine
Supplier's Site Datasheet

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Shaker Controllers
Product Name Puma Vibration Control and Analysis System
Input Channels 4; 6; 8; 16; 32
Output Channels 52
Dynamic Range 90 dB
Test Type Random; Sine; Sine on Random; Random on Random; Shock Response Spectrum; Classical Shock; Signal, Transient and Modal Analysis, Rotating Machinery Analysis, Road Simulation
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Controller - VT-9002 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Input Channels 2
Output Channels 1
Dynamic Range 120 dB
View Details
Jaguar Shaker Control and Analysis System -  - Spectral Dynamics, Inc.
Specs
Input Channels 8; 16; 588
Output Channels 1; 2; 4; 6; 8; 12
Dynamic Range 90 dB
View Details
Vibration Controller - Spider-81 - Crystal Instruments
Specs
Input Channels 8
Output Channels 2
Dynamic Range 100 dB
View Details
Vibration Shaker Control Software - WinVCSII Controller - Thermotron Industries
Specs
Input Channels 8
Output Channels 1
Frequency Range 0.0 to 3000 Hz
View Details