Spectral Dynamics, Inc. Air Cooled Laboratory Shaker M1600W

Description
The M1600W Modal Shaker The Model M1600W Modal Shaker is a small permanent magnet vibration exciter, stably constructed and easy to transport. It is intended primarily for Modal excitation, but of course can be used for transducer calibration, experimental or educational use. Its frequency range up to 4,500 Hz is wide enough for most applications and its motion has very little out of axis motion, allowing less than 5% transverse acceleration up to 4.5KHz. The vibration table has a single threaded hole (1/4-28 NF) which enables one to mount most stingers or mechanical adapters. The shaker is a nice compact unit weighing 20 Kg (44 lbs), standing 193 mm (7.5 in) tall by 180 mm (7 in) in diameter. The shaker armature has a hole through design with an aluminum top. The moving weight of the armature is about 90 grams, giving minimum mass loading effects especially when using the stinger apparatus. The shaker design employs an AlNiCo permanent magnet completely encased in a low carbon steel bowl to create a magnetic field in the gap of 13000 gauss. Moving in this field is a three inch diameter electromagnetic coil, approximately 20 mm (3/4 in) long. The static resistance of this coil is about four ohms. The shaker is put into motion by powering the coil with an electronic signal creating a magnetic field that pushes and pulls on the field of the permanent magnet. As the signal moves from positive to negative the position of the shaker armature likewise moves up and down. To create an efficient shaker, the mechanical gap between the coil and the magnet is kept to about three hundred microns. Exciter Construction, features and uses The hole - thru design of the Model M1600W permits easy use of tension wire stingers as well as more traditional push-pull stingers. A chuck and nut assembly is furnished for typical sized stingers and several stingers are available as part of an accessory kit. The magnetic field is generated by an AlNiCo permanent magnet. The magnetic field is conducted to the desired air gap by building the shaker in the shape of a magnetic bowl out of soft steel parts. The air gap is approximately 10 mm (3/8 in) high and slightly over 76 mm (3 in) in diameter. The width of the air gap is about 1.8 mm (.07 in). The magnetic field density in the gap will measure about 11,500 Gauss. A Beryllium Copper flex lead attaches the coil to the power input to provide extremely long fatigue life. The coil wire is edge wound completely by machine resulting in a uniform coil that is less prone to localized heating, a major cause of armature damage. The coil wire is supported on a Kaptan/ Nomex structure bonded with high temperature epoxies. The result is a coil assembly with a high temperature limit of about 250° C. The clearance of motion from the inside of the armature assembly to the magnet pole piece assembly is from 0.010 to 0.015 in (0.25 to 0.38 mm). The shaker is cooled by natural convention cooling provided by the motion of the armature or an optional blower can be used. Can be used with any excitation signal: Random, Burst Random, Sine or Swept Sine Wide, useable Frequency Range. Extremely light moving element for excellent motion through resonances.
Datasheet
Description
The M1600W Modal Shaker The Model M1600W Modal Shaker is a small permanent magnet vibration exciter, stably constructed and easy to transport. It is intended primarily for Modal excitation, but of course can be used for transducer calibration, experimental or educational use. Its frequency range up to 4,500 Hz is wide enough for most applications and its motion has very little out of axis motion, allowing less than 5% transverse acceleration up to 4.5KHz. The vibration table has a single threaded hole (1/4-28 NF) which enables one to mount most stingers or mechanical adapters. The shaker is a nice compact unit weighing 20 Kg (44 lbs), standing 193 mm (7.5 in) tall by 180 mm (7 in) in diameter. The shaker armature has a hole through design with an aluminum top. The moving weight of the armature is about 90 grams, giving minimum mass loading effects especially when using the stinger apparatus. The shaker design employs an AlNiCo permanent magnet completely encased in a low carbon steel bowl to create a magnetic field in the gap of 13000 gauss. Moving in this field is a three inch diameter electromagnetic coil, approximately 20 mm (3/4 in) long. The static resistance of this coil is about four ohms. The shaker is put into motion by powering the coil with an electronic signal creating a magnetic field that pushes and pulls on the field of the permanent magnet. As the signal moves from positive to negative the position of the shaker armature likewise moves up and down. To create an efficient shaker, the mechanical gap between the coil and the magnet is kept to about three hundred microns. Exciter Construction, features and uses The hole - thru design of the Model M1600W permits easy use of tension wire stingers as well as more traditional push-pull stingers. A chuck and nut assembly is furnished for typical sized stingers and several stingers are available as part of an accessory kit. The magnetic field is generated by an AlNiCo permanent magnet. The magnetic field is conducted to the desired air gap by building the shaker in the shape of a magnetic bowl out of soft steel parts. The air gap is approximately 10 mm (3/8 in) high and slightly over 76 mm (3 in) in diameter. The width of the air gap is about 1.8 mm (.07 in). The magnetic field density in the gap will measure about 11,500 Gauss. A Beryllium Copper flex lead attaches the coil to the power input to provide extremely long fatigue life. The coil wire is edge wound completely by machine resulting in a uniform coil that is less prone to localized heating, a major cause of armature damage. The coil wire is supported on a Kaptan/ Nomex structure bonded with high temperature epoxies. The result is a coil assembly with a high temperature limit of about 250° C. The clearance of motion from the inside of the armature assembly to the magnet pole piece assembly is from 0.010 to 0.015 in (0.25 to 0.38 mm). The shaker is cooled by natural convention cooling provided by the motion of the armature or an optional blower can be used. Can be used with any excitation signal: Random, Burst Random, Sine or Swept Sine Wide, useable Frequency Range. Extremely light moving element for excellent motion through resonances.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Laboratory Shaker - M1600W - Spectral Dynamics, Inc.
San Jose, CA, USA
Air Cooled Laboratory Shaker
M1600W
Air Cooled Laboratory Shaker M1600W
The M1600W Modal Shaker The Model M1600W Modal Shaker is a small permanent magnet vibration exciter, stably constructed and easy to transport. It is intended primarily for Modal excitation, but of course can be used for transducer calibration, experimental or educational use. Its frequency range up to 4,500 Hz is wide enough for most applications and its motion has very little out of axis motion, allowing less than 5% transverse acceleration up to 4.5KHz. The vibration table has a single threaded hole (1/4-28 NF) which enables one to mount most stingers or mechanical adapters. The shaker is a nice compact unit weighing 20 Kg (44 lbs), standing 193 mm (7.5 in) tall by 180 mm (7 in) in diameter. The shaker armature has a hole through design with an aluminum top. The moving weight of the armature is about 90 grams, giving minimum mass loading effects especially when using the stinger apparatus. The shaker design employs an AlNiCo permanent magnet completely encased in a low carbon steel bowl to create a magnetic field in the gap of 13000 gauss. Moving in this field is a three inch diameter electromagnetic coil, approximately 20 mm (3/4 in) long. The static resistance of this coil is about four ohms. The shaker is put into motion by powering the coil with an electronic signal creating a magnetic field that pushes and pulls on the field of the permanent magnet. As the signal moves from positive to negative the position of the shaker armature likewise moves up and down. To create an efficient shaker, the mechanical gap between the coil and the magnet is kept to about three hundred microns. Exciter Construction, features and uses The hole - thru design of the Model M1600W permits easy use of tension wire stingers as well as more traditional push-pull stingers. A chuck and nut assembly is furnished for typical sized stingers and several stingers are available as part of an accessory kit. The magnetic field is generated by an AlNiCo permanent magnet. The magnetic field is conducted to the desired air gap by building the shaker in the shape of a magnetic bowl out of soft steel parts. The air gap is approximately 10 mm (3/8 in) high and slightly over 76 mm (3 in) in diameter. The width of the air gap is about 1.8 mm (.07 in). The magnetic field density in the gap will measure about 11,500 Gauss. A Beryllium Copper flex lead attaches the coil to the power input to provide extremely long fatigue life. The coil wire is edge wound completely by machine resulting in a uniform coil that is less prone to localized heating, a major cause of armature damage. The coil wire is supported on a Kaptan/ Nomex structure bonded with high temperature epoxies. The result is a coil assembly with a high temperature limit of about 250° C. The clearance of motion from the inside of the armature assembly to the magnet pole piece assembly is from 0.010 to 0.015 in (0.25 to 0.38 mm). The shaker is cooled by natural convention cooling provided by the motion of the armature or an optional blower can be used. Can be used with any excitation signal: Random, Burst Random, Sine or Swept Sine Wide, useable Frequency Range. Extremely light moving element for excellent motion through resonances.

The M1600W Modal Shaker

The Model M1600W Modal Shaker is a small permanent magnet vibration exciter, stably constructed and easy to transport. It is intended primarily for Modal excitation, but of course can be used for transducer calibration, experimental or educational use. Its frequency range up to 4,500 Hz is wide enough for most applications and its motion has very little out of axis motion, allowing less than 5% transverse acceleration up to 4.5KHz. The vibration table has a single threaded hole (1/4-28 NF) which enables one to mount most stingers or mechanical adapters. The shaker is a nice compact unit weighing 20 Kg (44 lbs), standing 193 mm (7.5 in) tall by 180 mm (7 in) in diameter. The shaker armature has a hole through design with an aluminum top. The moving weight of the armature is about 90 grams, giving minimum mass loading effects especially when using the stinger apparatus.

The shaker design employs an AlNiCo permanent magnet completely encased in a low carbon steel bowl to create a magnetic field in the gap of 13000 gauss. Moving in this field is a three inch diameter electromagnetic coil, approximately 20 mm (3/4 in) long. The static resistance of this coil is about four ohms. The shaker is put into motion by powering the coil with an electronic signal creating a magnetic field that pushes and pulls on the field of the permanent magnet. As the signal moves from positive to negative the position of the shaker armature likewise moves up and down. To create an efficient shaker, the mechanical gap between the coil and the magnet is kept to about three hundred microns.

Exciter Construction, features and uses

The hole - thru design of the Model M1600W permits easy use of tension wire stingers as well as more traditional push-pull stingers. A chuck and nut assembly is furnished for typical sized stingers and several stingers are available as part of an accessory kit.

The magnetic field is generated by an AlNiCo permanent magnet. The magnetic field is conducted to the desired air gap by building the shaker in the shape of a magnetic bowl out of soft steel parts. The air gap is approximately 10 mm (3/8 in) high and slightly over 76 mm (3 in) in diameter. The width of the air gap is about 1.8 mm (.07 in).

The magnetic field density in the gap will measure about 11,500 Gauss. A Beryllium Copper flex lead attaches the coil to the power input to provide extremely long fatigue life. The coil wire is edge wound completely by machine resulting in a uniform coil that is less prone to localized heating, a major cause of armature damage. The coil wire is supported on a Kaptan/ Nomex structure bonded with high temperature epoxies. The result is a coil assembly with a high temperature limit of about 250° C. The clearance of motion from the inside of the armature assembly to the magnet pole piece assembly is from 0.010 to 0.015 in (0.25 to 0.38 mm). The shaker is cooled by natural convention cooling provided by the motion of the armature or an optional blower can be used. Can be used with any excitation signal: Random, Burst Random, Sine or Swept Sine Wide, useable Frequency Range. Extremely light moving element for excellent motion through resonances.

Supplier's Site Datasheet

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number M1600W
Product Name Air Cooled Laboratory Shaker
Applications Modal excitation source; Transducer Calibration
Test Modes Random vibration mode testing; Sinusoidal mode vibration testing
Peak Sine force 44.96 lbs (20.39 kg)
Random Force - RMS 31.47 lbs (14.27 kg)
Peak Acceleration 80 g
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Dynamic Shaker - EDS-300 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 674 lbs (0.0 to 306 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Air Cooled Long Stroke High Force Shaker - SD-8360LS4-17/DA-60 - Spectral Dynamics, Inc.
Specs
Applications Product qualification; Electronic Assemblies, Automotive, Aviation, Military, Medical, and Electronic Manufacturing Industries
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 8379 lbs (3800 kg)
View Details