Southworth Products Corp. Powered Turntables 60-2000P

Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.
Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Suppliers

Company
Product
Description
Supplier Links
Powered Turntables - 60-2000P - Southworth Products Corp.
Falmouth, ME, USA
Powered Turntables
60-2000P
Powered Turntables 60-2000P
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Turntables
Product Number 60-2000P
Product Name Powered Turntables
Load Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Turntable HT350 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 44.1 lbs (20 kg)
View Details
Lift and Manual Turn Tables - PM-5548 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 5500 lbs (2494 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Powered Turntables - 36-4000P - Southworth Products Corp.
Southworth Products Corp.
Specs
Load Capacity 4000 lbs (1814 kg)
Speed 2 rpm
View Details
Series 35 Powered Turntable - SRP-4240 - Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 4000 lbs (? to 1814 kg)
Maximum Dimension 3.5 ft (10.67 dm)
View Details