The MF-97-939-41 Electric Strike is designed for enhanced door security and functionality. It allows for increased door travel of 100-150mm (4,Äù-6,Äù) compared to traditional sliding-door lock styles. The safety lock feature prevents the door from being locked from the inside, ensuring ease of access. This product is shipped with a striker and two keys, and it can be matched with other SOUTHCO deck latches for compatibility. Constructed from stainless steel and available in various finishes including aluminum anodized, black anodized, or white powder coat, the electric strike is suitable for diverse applications. It also offers options for weatherproof and watertight seals, making it versatile for different environmental conditions. The lock cylinder options include a star lock system for high security and a 3 wafer flat key lock for standard security needs. Engineers considering this product should evaluate its specifications and compatibility with existing systems to determine its suitability for their projects.
| bisco industries | |
|---|---|
| Product Category | Door Strikes |
| Product Number | MF-97-939-41 |
| Product Name | Electric Strike |