The MT-02-10-4 is a push-to-close latch designed for cabinet applications. It features an ergonomic design and includes a dampening pad to minimize door slamming. The latch is made from black acetal, while the keeper is constructed from zinc-plated steel, ensuring durability and resistance to corrosion. The dimensions of the latch are 50 mm in length, 70 mm in height, and 12.5 mm in width, making it suitable for various cabinet designs. This product is intended for pull-to-open functionality and is supplied with both the latch and keeper components.
| bisco industries | |
|---|---|
| Product Category | Door Strikes |
| Product Number | MT-02-10-4 |
| Product Name | Catches and Strikers |