Southco Hole Plugs M7-01-9105625

Description
Hole Plugs
Request a Quote
Description
Hole Plugs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M7-01-9105625 hole plug is constructed from 316 stainless steel, providing excellent corrosion resistance and durability. It features a diameter of 38 mm (1 1/2 inches) and a length of 133 mm (5 1/4 inches), making it suitable for various applications requiring a robust sealing solution. The plug has a face size of 44 mm (1 3/4 inches) and a depth of 65 mm (2 9/16 inches), ensuring a secure fit in standard openings. This product is designed for easy installation and is ideal for environments where reliability and resistance to environmental factors are critical.

Datasheet Summary
Powered by GS/AI

The M7-01-9105625 hole plug is constructed from 316 stainless steel, providing excellent corrosion resistance and durability. It features a diameter of 38 mm (1 1/2 inches) and a length of 133 mm (5 1/4 inches), making it suitable for various applications requiring a robust sealing solution. The plug has a face size of 44 mm (1 3/4 inches) and a depth of 65 mm (2 9/16 inches), ensuring a secure fit in standard openings. This product is designed for easy installation and is ideal for environments where reliability and resistance to environmental factors are critical.

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - M7-01-9105625 - bisco industries
Anaheim, CA, United States
Hole Plugs
M7-01-9105625
Hole Plugs M7-01-9105625
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Plugs, Stoppers, and Inserts
Product Number M7-01-9105625
Product Name Hole Plugs
Material Steel - Stainless; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Fine Threaded Plugs - TPF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Rubber - Silicone; Silicone
View Details
Hole Plugs - M7-20-9106271 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Blanking plug - NPQH-P-S8-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details