The CM-2-2C109-2SB is a sealed cam lock designed for applications requiring water intrusion protection, meeting NEMA 4 and IP65 standards. It features a removable core option, allowing for flexibility in key configurations, including multiple key codes and tool actuation. The housing is constructed from zinc alloy and is available in chrome plated or black powder coated finishes. The average ultimate load on the cam is rated at 180 N (40 lbf), ensuring durability and reliability in various applications. The lock core and cam components are sold separately, providing customization options to meet specific project requirements.
Cam Locks and Lock Plugs
| bisco industries | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | CM-2-2C109-2SB |
| Product Name | Cam Locks and Lock Plugs |