Southco Drive Rivet, Universal Head, 9.5 mm 38-112-21-16

Description
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
Request a Quote
Description
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 38-112-21-16 refers to a Drive and Blind Rivet designed for applications requiring a secure fastening solution. This rivet has a nominal diameter of 9.5 mm (3/8 inch) and a grip range that accommodates material thicknesses from 15.1 mm (0.594 inch) to 24.6 mm (0.969 inch). The rivet is constructed from aluminum with a natural finish, while the pin is made from 7075 aluminum, also with a natural finish. This combination of materials provides strength and durability for various applications. The rivet is suitable for use in masonry and can be installed using a simple hammer and drill method, making it a practical choice for engineers looking for efficient fastening solutions.

Datasheet Summary
Powered by GS/AI

The part number 38-112-21-16 refers to a Drive and Blind Rivet designed for applications requiring a secure fastening solution. This rivet has a nominal diameter of 9.5 mm (3/8 inch) and a grip range that accommodates material thicknesses from 15.1 mm (0.594 inch) to 24.6 mm (0.969 inch). The rivet is constructed from aluminum with a natural finish, while the pin is made from 7075 aluminum, also with a natural finish. This combination of materials provides strength and durability for various applications. The rivet is suitable for use in masonry and can be installed using a simple hammer and drill method, making it a practical choice for engineers looking for efficient fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Drive Rivet, Universal Head, 9.5 mm - 38-112-21-16 - Southco
Concordville, PA, United States
Drive Rivet, Universal Head, 9.5 mm
38-112-21-16
Drive Rivet, Universal Head, 9.5 mm 38-112-21-16
Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.

Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.

Supplier's Site
Drive and Blind Rivets - 38-112-21-16 - bisco industries
Anaheim, CA, United States
Drive and Blind Rivets
38-112-21-16
Drive and Blind Rivets 38-112-21-16
Drive and Blind Rivets

Drive and Blind Rivets

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Rivets Rivets
Product Number 38-112-21-16 38-112-21-16
Product Name Drive Rivet, Universal Head, 9.5 mm Drive and Blind Rivets
Rivet Type Drive Drive
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Full Brazier Head, 6.4 mm - 38-208-36-16 - Southco
Specs
Rivet Type Drive
Head Type Brazier
Material Aluminum
View Details
2 suppliers
Drive Rivet, Universal Head, 7.9 mm - 38-110-18-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers