The 38-110-30-16 Drive and Blind Rivet is designed for applications requiring a reliable fastening solution. It features a nominal diameter of 22.4 mm (0.882 inches) and a grip range of 25.2 mm (0.992 inches) to 30.2 mm (1.188 inches). The rivet is made from aluminum with a natural finish, while the pin is constructed from aluminum alloy 7075, also with a natural finish. This combination provides strength and durability suitable for various engineering applications. The rivet's design allows for easy installation, making it a practical choice for projects that require efficient assembly without the need for additional components.
Drive and Blind Rivets
| bisco industries | |
|---|---|
| Product Category | Rivets |
| Product Number | 38-110-30-16 |
| Product Name | Drive and Blind Rivets |
| Rivet Type | Drive |