Southco Captive Screws 12-11031-11

Description
Captive Screws
Request a Quote
Description
Captive Screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Screw part number 12-11031-11 from bisco industries is designed for use in applications requiring secure fastening with easy access. It features a clip-on type receptacle and is suitable for frame thicknesses ranging from 0.8 mm to 2.8 mm. The screw is made from low carbon steel, case hardened, and is available with a zinc plated finish, chromate plus sealer, or in stainless steel. The dimensions include a nominal diameter of 11.1 mm and a maximum frame thickness of 15.9 mm. This product is ideal for applications where a captive screw is necessary to prevent loss during assembly or disassembly. Proper installation requires adherence to specified panel thickness and mounting hole dimensions to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The Captive Screw part number 12-11031-11 from bisco industries is designed for use in applications requiring secure fastening with easy access. It features a clip-on type receptacle and is suitable for frame thicknesses ranging from 0.8 mm to 2.8 mm. The screw is made from low carbon steel, case hardened, and is available with a zinc plated finish, chromate plus sealer, or in stainless steel. The dimensions include a nominal diameter of 11.1 mm and a maximum frame thickness of 15.9 mm. This product is ideal for applications where a captive screw is necessary to prevent loss during assembly or disassembly. Proper installation requires adherence to specified panel thickness and mounting hole dimensions to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Captive Screws - 12-11031-11 - bisco industries
Anaheim, CA, United States
Captive Screws
12-11031-11
Captive Screws 12-11031-11
Captive Screws

Captive Screws

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Captive Fasteners
Product Number 12-11031-11
Product Name Captive Screws
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827366 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1575 inch (4 mm)
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - PF11-M6-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details