Sonic-Shield Viscoelastic Dampening Pad Decidamp® CLD

Description
Decidamp® CLD is a constrained layer, viscoelastic damping material, designed to reduce structural vibration and sound transmission within light gauge materials. CLD was developed to meet market noise reduction requirements in the automotive, marine, industrial and OEM markets. Performance To achieve this high-performance, the Pyrotek engineering team developed a product that thermally bonds three layers: a rigid outer metal layer, a viscoelastic membrane and a high-tack adhesive layer, hence the name CLD (Constrained Layer Damping). The product achieves the highest fire rating, complying with International Marine Organization standards for low spread of flame, as well as British standards, achieving Class “O”. Vibration is reduced by allowing the viscoelastic layer to flex, which creates shear strains between two rigid substrates, hence noise-creating energy is lost. Applications Most effective when applied to lightweight panels and steel substrates of up to 2 mm, aluminum substrates up to 4 mm and FRP (solid) up to 6 mm thick Automotive floors, firewalls, doors, ceiling and trunk panels
Datasheet
Description
Decidamp® CLD is a constrained layer, viscoelastic damping material, designed to reduce structural vibration and sound transmission within light gauge materials. CLD was developed to meet market noise reduction requirements in the automotive, marine, industrial and OEM markets. Performance To achieve this high-performance, the Pyrotek engineering team developed a product that thermally bonds three layers: a rigid outer metal layer, a viscoelastic membrane and a high-tack adhesive layer, hence the name CLD (Constrained Layer Damping). The product achieves the highest fire rating, complying with International Marine Organization standards for low spread of flame, as well as British standards, achieving Class “O”. Vibration is reduced by allowing the viscoelastic layer to flex, which creates shear strains between two rigid substrates, hence noise-creating energy is lost. Applications Most effective when applied to lightweight panels and steel substrates of up to 2 mm, aluminum substrates up to 4 mm and FRP (solid) up to 6 mm thick Automotive floors, firewalls, doors, ceiling and trunk panels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Viscoelastic Dampening Pad - Decidamp® CLD - Sonic-Shield
Port Richey, FL, USA
Viscoelastic Dampening Pad
Decidamp® CLD
Viscoelastic Dampening Pad Decidamp® CLD
Decidamp® CLD is a constrained layer, viscoelastic damping material, designed to reduce structural vibration and sound transmission within light gauge materials. CLD was developed to meet market noise reduction requirements in the automotive, marine, industrial and OEM markets. Performance To achieve this high-performance, the Pyrotek engineering team developed a product that thermally bonds three layers: a rigid outer metal layer, a viscoelastic membrane and a high-tack adhesive layer, hence the name CLD (Constrained Layer Damping). The product achieves the highest fire rating, complying with International Marine Organization standards for low spread of flame, as well as British standards, achieving Class “O”. Vibration is reduced by allowing the viscoelastic layer to flex, which creates shear strains between two rigid substrates, hence noise-creating energy is lost. Applications Most effective when applied to lightweight panels and steel substrates of up to 2 mm, aluminum substrates up to 4 mm and FRP (solid) up to 6 mm thick Automotive floors, firewalls, doors, ceiling and trunk panels

Decidamp® CLD is a constrained layer, viscoelastic damping material, designed to reduce structural vibration and sound transmission within light gauge materials. CLD was developed to meet market noise reduction requirements in the automotive, marine, industrial and OEM markets.

Performance

To achieve this high-performance, the Pyrotek engineering team developed a product that thermally bonds three layers: a rigid outer metal layer, a viscoelastic membrane and a high-tack adhesive layer, hence the name CLD (Constrained Layer Damping).

The product achieves the highest fire rating, complying with International Marine Organization standards for low spread of flame, as well as British standards, achieving Class “O”.

Vibration is reduced by allowing the viscoelastic layer to flex, which creates shear strains between two rigid substrates, hence noise-creating energy is lost.

Applications

  • Most effective when applied to lightweight panels and steel substrates of up to 2 mm, aluminum substrates up to 4 mm and FRP (solid) up to 6 mm thick
  • Automotive floors, firewalls, doors, ceiling and trunk panels
Supplier's Site Datasheet

Technical Specifications

  Sonic-Shield
Product Category Soundproofing and Acoustic Materials
Product Number Decidamp® CLD
Product Name Viscoelastic Dampening Pad
T 0.1 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustical Curtain - Sonic-Shield™ - Sonic-Shield
Specs
Description Curtain
Attenuation 26 dB
NRC 1.00 NRC
View Details
AP Coilflex™ Conformable Duct Liner -  - Armacell LLC
Specs
Description Sheet/Roll
NRC 0.60 NRC
T 0.5 to 1.0 inch (12.7 to 25.4 mm)
View Details