Sonic-Shield Datasheets for Soundproofing and Acoustic Materials

Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance. 
Soundproofing and Acoustic Materials: Learn more

Product Name Notes
Reduce Noise With Sonic-Shield’s Acoustical Curtain Sonic-Shield has developed a modular sound dampening Acoustical Curtain consisting of our 1 lb/sf Sonic-Shield® Noise Barrier together with our 2” thick Sonic Fiber...
What is Viterolite? Viterolite® - The versatile sound absorber for challenging environments is sustainable, non-fibrous sound absorbing tiles. Viterolite was developed to meet requirements of a durable, sustainable sound absorber...
Sonic-Fiber Faced Mineral Wool is a semi-flexible non-asbestos mineral wool that provides greater sound attenuation than fiberglass bats or urethane foam. Sonic-Fiber Faced Mineral Wool is naturally hydrophobic (repels water),...
Sonic-Fiber mineral wool is one of our most popular and effective soundproofing products. Acting as a sound absorption material Sonic-Fiber mineral wool is used in all of our acoustical panels...
Sonic-Shield’s sound dampening acoustical panels consist of a sheet of Sonic Shield Noise Barrier and Sonic Fiber Noise Absorber to effectively block and absorb unwanted noise. The resulting panel has...
Sonic-Shield™ Noise Barrier Mass Loaded Vinyl is a flexible visco-elastic polymer that reduces the transmission of noise through walls, panels, partitions and enclosures. It won’t shrink, rot or cause metal...
Sonic-Shield™ Noise Barrier Reinforced Mass Loaded Vinyl is a flexible visco-elastic polymer that reduces the transmission of noise through walls, panels, partitions and enclosures. It won’t shrink, rot or cause...
Decidamp® CLD is a constrained layer, viscoelastic damping material, designed to reduce structural vibration and sound transmission within light gauge materials. CLD was developed to meet market noise reduction requirements...
Quadzero™ NL is a high-performance, foil faced mass-loaded vinyl noise barrier, offering superior acoustic transmission loss and upgraded fire resistance.
Reapor® Acoustic panels are high performance noise absorbers that look like cut stone. Constructed from small aerated granules made from recycled glass. The granules are fused together through a patented...
Soundlag™ NL-QGW is a high-performance composite acoustic lagging product consisting of an aluminum foil faced, mass-loaded, flexible vinyl noise barrier laminated to a quilted glass-wool decoupling layer. The product was...