Sonel Test Earth Resistance Meter WMUSMRU10

Description
Basic grounding measurements under all conditions The Sonel MRU-10 earthing resistance meter - a compact and easy to use meter designed for earthing measurements using the technical method and for earth resistance measurements using the bipolar method. The handy Sonel MRU-10 meter is characterised by exceptional ease of use while providing accurate results. The device is highly resistant to the occurrence of interference voltages. This is a basic type of meter that allows the quality of the earthing system to be assessed based on the test results obtained. Due to its ergonomic shape, robust casing and large and easy to read display, the MRU-10 meter is ideal for use in various areas. The device is ideal for electrical installation work. It is also a suitable working tool for technicians and measuring engineers involved in checking earthing. Earthing resistance measurements 3-pole method – measurement of earthing systems using auxiliary probes 2-pole method Features resistance of auxiliary electrodes RH and RS measurement of interference voltage to 100 V indication of battery state selection of maximum measuring voltage (25 V and 50 V) Auto-OFF function Overview MRU-10 is a simple meter that allows you to measure grounding by the use of the technical method and to measure grounding resistance by the use of the 2-pole method. The instrument is easy to handle, resistive to interference, and highly accurate. MRU-10 is a basic device that allows checking the quality of the grounding system on the basis of the received measurement result. Its ergonomic shape, durable and firm housing, as well as big and clear display make this instrument ideal to use both in the field and most working environments. The device is simple to operate and intuitive. It is the best choice for electrical installations contractors, technicians, and professionals dealing with grounding measurements.
Datasheet
Description
Basic grounding measurements under all conditions The Sonel MRU-10 earthing resistance meter - a compact and easy to use meter designed for earthing measurements using the technical method and for earth resistance measurements using the bipolar method. The handy Sonel MRU-10 meter is characterised by exceptional ease of use while providing accurate results. The device is highly resistant to the occurrence of interference voltages. This is a basic type of meter that allows the quality of the earthing system to be assessed based on the test results obtained. Due to its ergonomic shape, robust casing and large and easy to read display, the MRU-10 meter is ideal for use in various areas. The device is ideal for electrical installation work. It is also a suitable working tool for technicians and measuring engineers involved in checking earthing. Earthing resistance measurements 3-pole method – measurement of earthing systems using auxiliary probes 2-pole method Features resistance of auxiliary electrodes RH and RS measurement of interference voltage to 100 V indication of battery state selection of maximum measuring voltage (25 V and 50 V) Auto-OFF function Overview MRU-10 is a simple meter that allows you to measure grounding by the use of the technical method and to measure grounding resistance by the use of the 2-pole method. The instrument is easy to handle, resistive to interference, and highly accurate. MRU-10 is a basic device that allows checking the quality of the grounding system on the basis of the received measurement result. Its ergonomic shape, durable and firm housing, as well as big and clear display make this instrument ideal to use both in the field and most working environments. The device is simple to operate and intuitive. It is the best choice for electrical installations contractors, technicians, and professionals dealing with grounding measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Resistance Meter - WMUSMRU10 - Sonel Test
Santa Clara, CA, United States
Earth Resistance Meter
WMUSMRU10
Earth Resistance Meter WMUSMRU10
Basic grounding measurements under all conditions The Sonel MRU-10 earthing resistance meter - a compact and easy to use meter designed for earthing measurements using the technical method and for earth resistance measurements using the bipolar method. The handy Sonel MRU-10 meter is characterised by exceptional ease of use while providing accurate results. The device is highly resistant to the occurrence of interference voltages. This is a basic type of meter that allows the quality of the earthing system to be assessed based on the test results obtained. Due to its ergonomic shape, robust casing and large and easy to read display, the MRU-10 meter is ideal for use in various areas. The device is ideal for electrical installation work. It is also a suitable working tool for technicians and measuring engineers involved in checking earthing. Earthing resistance measurements 3-pole method – measurement of earthing systems using auxiliary probes 2-pole method Features resistance of auxiliary electrodes RH and RS measurement of interference voltage to 100 V indication of battery state selection of maximum measuring voltage (25 V and 50 V) Auto-OFF function Overview MRU-10 is a simple meter that allows you to measure grounding by the use of the technical method and to measure grounding resistance by the use of the 2-pole method. The instrument is easy to handle, resistive to interference, and highly accurate. MRU-10 is a basic device that allows checking the quality of the grounding system on the basis of the received measurement result. Its ergonomic shape, durable and firm housing, as well as big and clear display make this instrument ideal to use both in the field and most working environments. The device is simple to operate and intuitive. It is the best choice for electrical installations contractors, technicians, and professionals dealing with grounding measurements.

Basic grounding measurements under all conditions

The Sonel MRU-10 earthing resistance meter - a compact and easy to use meter designed for earthing measurements using the technical method and for earth resistance measurements using the bipolar method.

The handy Sonel MRU-10 meter is characterised by exceptional ease of use while providing accurate results. The device is highly resistant to the occurrence of interference voltages. This is a basic type of meter that allows the quality of the earthing system to be assessed based on the test results obtained. Due to its ergonomic shape, robust casing and large and easy to read display, the MRU-10 meter is ideal for use in various areas. The device is ideal for electrical installation work. It is also a suitable working tool for technicians and measuring engineers involved in checking earthing.


Earthing resistance measurements


  • 3-pole method – measurement of earthing systems using auxiliary probes
  • 2-pole method

Features


  • resistance of auxiliary electrodes RH and RS
  • measurement of interference voltage to 100 V
  • indication of battery state
  • selection of maximum measuring voltage (25 V and 50 V)
  • Auto-OFF function

Overview


MRU-10 is a simple meter that allows you to measure grounding by the use of the technical method and to measure grounding resistance by the use of the 2-pole method. The instrument is easy to handle, resistive to interference, and highly accurate. MRU-10 is a basic device that allows checking the quality of the grounding system on the basis of the received measurement result. Its ergonomic shape, durable and firm housing, as well as big and clear display make this instrument ideal to use both in the field and most working environments. The device is simple to operate and intuitive. It is the best choice for electrical installations contractors, technicians, and professionals dealing with grounding measurements.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Ground Bond Testers
Product Number WMUSMRU10
Product Name Earth Resistance Meter
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12V DC or 24V DC
Display LEDIndicator
Safety Agency Rating IP66, NEMA 4X
View Details
Earth Resistance and Soil Resistivity Meter - WMUSMRU11 - Sonel Test
Specs
Testing Method Manual
Types of Measurements Earth Continuity; CAT III 300 V, CAT IV 150 V
View Details
Instrument For Grounding Circuit Measurements - LET-60-VPC - SMC International
Specs
Input Voltage 220 - 240 VAC
AC Voltage Out 100 to 1000 volts
AC Current Out 6 to 60 amps
View Details
 - Model 8030 Ground Verification Monitor - OPW Engineered Systems
Specs
Input Voltage 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
AC Voltage Out 240 volts
AC Current Out 5 amps
View Details