Sonel Test Microohmmeter WMUSMMR6700

Description
Measure HV switches and transformers with one device Versatile and multifunctional micrometer Sonel MMR-6700 - a single device for HV circuit breaker and transformer measurements. It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Additionally, the device has a module for measurement of inductive objects with current up to 10 A, which is a distinctive feature of MMR-6XXX series and a unique solution in its class. The Sonel MMR-6700 has been enhanced with many useful functions, such as temperature measurement and automatic compensation of measurement results in relation to the measured or user-programmed temperature. The micrometer also has a recorder function. Due to special measurement algorithms and additional functions, the Sonel MMR-6700 allows you to select the appropriate measurement method depending on the nature of the measured object and the measurement conditions, thus increasing the measurement capabilities and application areas of the device. The meter's functionality is complemented by a modern, easy-to-read interface, a range of communication interfaces, wireless communication and cooperation with a computer, printer and a 2D code reader. All these features make Sonel MMR-6700 a convenient and intuitive way to manage measurements, their results and identification data of measured objects. Product features measurements of resistive objects with current up to 200 A measurements of induction objects up to 10 A measurements of objects earthed on both sides (i.e. main joints of HV switches) measurement with one- or both-way current flow high immunity to outside interference measurements temperature of windings automatic compensation temperature of objects measured a state of art interface with a touch screen and expanded memory cooperation with a printer and a 2D barcode reader WiFi, USB and LAN communication IP67 it can work in an environment where electromagnetic interferences of 400 kV occur Application The MMR-6700 microhmeter is device with a state of art design with unprecedented approach to measuring small resistances. The instrument allow to measure resistive objects with a high current and have a unique in his measurement class module for inductive current objects up to 10 A. Device capabilities The MMR-6700 microhmeter thanks to the use of special algorithms, measuring functions and a stabilized, non-pulsing measurement current allows user to work in difficult conditions. Possibility of use measurement current up to 200 A and a high power source allows you to measure the contacts of the HV switch with basic uncertainty from 0.25%. Simplicity of readings The MMR-6700 microhmeter is equipped with readable, touch screen, 5-inch colored display with a resolution of 800x480 pixels for convenience of readings measurement results. Help system The use of a large, readable display allowed for use helpful appetent drawings how to use the meter.
Datasheet
Description
Measure HV switches and transformers with one device Versatile and multifunctional micrometer Sonel MMR-6700 - a single device for HV circuit breaker and transformer measurements. It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Additionally, the device has a module for measurement of inductive objects with current up to 10 A, which is a distinctive feature of MMR-6XXX series and a unique solution in its class. The Sonel MMR-6700 has been enhanced with many useful functions, such as temperature measurement and automatic compensation of measurement results in relation to the measured or user-programmed temperature. The micrometer also has a recorder function. Due to special measurement algorithms and additional functions, the Sonel MMR-6700 allows you to select the appropriate measurement method depending on the nature of the measured object and the measurement conditions, thus increasing the measurement capabilities and application areas of the device. The meter's functionality is complemented by a modern, easy-to-read interface, a range of communication interfaces, wireless communication and cooperation with a computer, printer and a 2D code reader. All these features make Sonel MMR-6700 a convenient and intuitive way to manage measurements, their results and identification data of measured objects. Product features measurements of resistive objects with current up to 200 A measurements of induction objects up to 10 A measurements of objects earthed on both sides (i.e. main joints of HV switches) measurement with one- or both-way current flow high immunity to outside interference measurements temperature of windings automatic compensation temperature of objects measured a state of art interface with a touch screen and expanded memory cooperation with a printer and a 2D barcode reader WiFi, USB and LAN communication IP67 it can work in an environment where electromagnetic interferences of 400 kV occur Application The MMR-6700 microhmeter is device with a state of art design with unprecedented approach to measuring small resistances. The instrument allow to measure resistive objects with a high current and have a unique in his measurement class module for inductive current objects up to 10 A. Device capabilities The MMR-6700 microhmeter thanks to the use of special algorithms, measuring functions and a stabilized, non-pulsing measurement current allows user to work in difficult conditions. Possibility of use measurement current up to 200 A and a high power source allows you to measure the contacts of the HV switch with basic uncertainty from 0.25%. Simplicity of readings The MMR-6700 microhmeter is equipped with readable, touch screen, 5-inch colored display with a resolution of 800x480 pixels for convenience of readings measurement results. Help system The use of a large, readable display allowed for use helpful appetent drawings how to use the meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microohmmeter - WMUSMMR6700 - Sonel Test
Santa Clara, CA, United States
Microohmmeter
WMUSMMR6700
Microohmmeter WMUSMMR6700
Measure HV switches and transformers with one device Versatile and multifunctional micrometer Sonel MMR-6700 - a single device for HV circuit breaker and transformer measurements. It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Additionally, the device has a module for measurement of inductive objects with current up to 10 A, which is a distinctive feature of MMR-6XXX series and a unique solution in its class. The Sonel MMR-6700 has been enhanced with many useful functions, such as temperature measurement and automatic compensation of measurement results in relation to the measured or user-programmed temperature. The micrometer also has a recorder function. Due to special measurement algorithms and additional functions, the Sonel MMR-6700 allows you to select the appropriate measurement method depending on the nature of the measured object and the measurement conditions, thus increasing the measurement capabilities and application areas of the device. The meter's functionality is complemented by a modern, easy-to-read interface, a range of communication interfaces, wireless communication and cooperation with a computer, printer and a 2D code reader. All these features make Sonel MMR-6700 a convenient and intuitive way to manage measurements, their results and identification data of measured objects. Product features measurements of resistive objects with current up to 200 A measurements of induction objects up to 10 A measurements of objects earthed on both sides (i.e. main joints of HV switches) measurement with one- or both-way current flow high immunity to outside interference measurements temperature of windings automatic compensation temperature of objects measured a state of art interface with a touch screen and expanded memory cooperation with a printer and a 2D barcode reader WiFi, USB and LAN communication IP67 it can work in an environment where electromagnetic interferences of 400 kV occur Application The MMR-6700 microhmeter is device with a state of art design with unprecedented approach to measuring small resistances. The instrument allow to measure resistive objects with a high current and have a unique in his measurement class module for inductive current objects up to 10 A. Device capabilities The MMR-6700 microhmeter thanks to the use of special algorithms, measuring functions and a stabilized, non-pulsing measurement current allows user to work in difficult conditions. Possibility of use measurement current up to 200 A and a high power source allows you to measure the contacts of the HV switch with basic uncertainty from 0.25%. Simplicity of readings The MMR-6700 microhmeter is equipped with readable, touch screen, 5-inch colored display with a resolution of 800x480 pixels for convenience of readings measurement results. Help system The use of a large, readable display allowed for use helpful appetent drawings how to use the meter.

Measure HV switches and transformers with one device

Versatile and multifunctional micrometer Sonel MMR-6700 - a single device for HV circuit breaker and transformer measurements. It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects with high current. Additionally, the device has a module for measurement of inductive objects with current up to 10 A, which is a distinctive feature of MMR-6XXX series and a unique solution in its class.

The Sonel MMR-6700 has been enhanced with many useful functions, such as temperature measurement and automatic compensation of measurement results in relation to the measured or user-programmed temperature. The micrometer also has a recorder function. Due to special measurement algorithms and additional functions, the Sonel MMR-6700 allows you to select the appropriate measurement method depending on the nature of the measured object and the measurement conditions, thus increasing the measurement capabilities and application areas of the device. The meter's functionality is complemented by a modern, easy-to-read interface, a range of communication interfaces, wireless communication and cooperation with a computer, printer and a 2D code reader. All these features make Sonel MMR-6700 a convenient and intuitive way to manage measurements, their results and identification data of measured objects.


Product features


  • measurements of resistive objects with current up to 200 A
  • measurements of induction objects up to 10 A
  • measurements of objects earthed on both sides (i.e. main joints of HV switches)
  • measurement with one- or both-way current flow
  • high immunity to outside interference
  • measurements temperature of windings
  • automatic compensation temperature of objects measured
  • a state of art interface with a touch screen and expanded memory
  • cooperation with a printer and a 2D barcode reader
  • WiFi, USB and LAN communication
  • IP67
  • it can work in an environment where electromagnetic interferences of 400 kV occur

Application


The MMR-6700 microhmeter is device with a state of art design with unprecedented approach to measuring small resistances. The instrument allow to measure resistive objects with a high current and have a unique in his measurement class module for inductive current objects up to 10 A.


Device capabilities


The MMR-6700 microhmeter thanks to the use of special algorithms, measuring functions and a stabilized, non-pulsing measurement current allows user to work in difficult conditions. Possibility of use measurement current up to 200 A and a high power source allows you to measure the contacts of the HV switch with basic uncertainty from 0.25%.


Simplicity of readings


The MMR-6700 microhmeter is equipped with readable, touch screen, 5-inch colored display with a resolution of 800x480 pixels for convenience of readings measurement results.


Help system


The use of a large, readable display allowed for use helpful appetent drawings how to use the meter.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Digital Resistance Meters
Product Number WMUSMMR6700
Product Name Microohmmeter
Output Interface Universal Serial Bus; LAN, USB, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Multimeters - 6997351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
Insulation Tester - C-360 - REED-Direct
Specs
Form Factor Handheld
Special Measurement Types Audible Continuity; Continuity Check
Options & Features Battery powered
View Details