Seaward Group USA Rigel 277

Description
The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body Model). In addition, electrical safety test routines are preset for MDA DB9801and VDE 0751. Customized test routines can be created to meet local standards and variants of safety test standards such as AS/NZ 3200 and previous editions of IEC / EN 60601 standards. The Rigel 277 Plus performs manual, automatic and semi automatic test routines on electrical medical devices allowing full control of power up and power down delay times. The combination of a full graphics display, large internal memory and integral qwerty keyboard provides a complete stand alone test system to confirm the electrical safety of both medical and non medical electrical equipment. The Rigel 277 Plus is designed to increase the efficiency of electrical safety testing routines and to reduce the overall test time.
Description
The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body Model). In addition, electrical safety test routines are preset for MDA DB9801and VDE 0751. Customized test routines can be created to meet local standards and variants of safety test standards such as AS/NZ 3200 and previous editions of IEC / EN 60601 standards. The Rigel 277 Plus performs manual, automatic and semi automatic test routines on electrical medical devices allowing full control of power up and power down delay times. The combination of a full graphics display, large internal memory and integral qwerty keyboard provides a complete stand alone test system to confirm the electrical safety of both medical and non medical electrical equipment. The Rigel 277 Plus is designed to increase the efficiency of electrical safety testing routines and to reduce the overall test time.

Suppliers

Company
Product
Description
Supplier Links
Rigel - 277 - Seaward Group USA
Tampa, FL, USA
Rigel
277
Rigel 277
The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body Model). In addition, electrical safety test routines are preset for MDA DB9801and VDE 0751. Customized test routines can be created to meet local standards and variants of safety test standards such as AS/NZ 3200 and previous editions of IEC / EN 60601 standards. The Rigel 277 Plus performs manual, automatic and semi automatic test routines on electrical medical devices allowing full control of power up and power down delay times. The combination of a full graphics display, large internal memory and integral qwerty keyboard provides a complete stand alone test system to confirm the electrical safety of both medical and non medical electrical equipment. The Rigel 277 Plus is designed to increase the efficiency of electrical safety testing routines and to reduce the overall test time.

The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body Model). In addition, electrical safety test routines are preset for MDA DB9801and VDE 0751. Customized test routines can be created to meet local standards and variants of safety test standards such as AS/NZ 3200 and previous editions of IEC / EN 60601 standards. The Rigel 277 Plus performs manual, automatic and semi automatic test routines on electrical medical devices allowing full control of power up and power down delay times. The combination of a full graphics display, large internal memory and integral qwerty keyboard provides a complete stand alone test system to confirm the electrical safety of both medical and non medical electrical equipment. The Rigel 277 Plus is designed to increase the efficiency of electrical safety testing routines and to reduce the overall test time.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Ground Bond Testers
Product Number 277
Product Name Rigel
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out ? to 6 volts
AC Current Out 0.1000 to 25 amps
Resistance Range 0.0 to 0.0200 kohms
Frequency Response 0.0 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II FIBC -  - Newson Gale
Specs
Input Voltage 115 - 120 VAC; 110/120V or 220/240V AC, 50-60 Hz
Resistance Range ? to 100000 kohms
Display LEDIndicator
View Details
Instrument For Grounding Circuit Measurements - LET-60-VPC - SMC International
Specs
Input Voltage 220 - 240 VAC
AC Voltage Out 100 to 1000 volts
AC Current Out 6 to 60 amps
View Details
Earth Ground Testers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Display AnalogMeter (optional feature); DigitalMeter
Types of Measurements Earth Continuity
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details