Sonel Test Winding Resistance and Low Resistance Meter WMUSMMR650

Description
Measure winding resistance and low resistance with MMR-650 Ready to work even in extreme conditions, the winding resistance and small resistance meter Sonel MMR-650 has been created to accurately measure small resistances of resistive and inductive objects. The instrument can be used to measure the resistance of both transformer windings - including amorphous-core transformers - and resistive objects. The MMR-650 meter is dedicated to use in power plants, maintenance companies and railway industry, among others. Product features measurement of winding resistance (inductive objects including amorphous core transformers) measurement of very low resistance transformer core demagnetization function automatic temperature compensation function (temperature probe) function of determining the temperature of a motor under load high immunity to disturbances Application The MMR-650 winding resistance and low resistance meter is designed to measure very low very low resistance of both windings - including amorphous core transformers - and resistive objects. This product is made to be used in power plants, railways and maintenance companies to measure resistance of: windings of power transformers and motors, breakers, contacts, earthing conductors, equipotential bondings, welded and soldered connections, bolted connections, and other resistive and inductive objects. MMR-650 can be also utilized on production lines (eg. at the final production control stage). Device capabilities The MMR-650 winding resistance and low resistance meter provides an innovative combination of a high-performance measuring device with a modern user interface and advanced data management system. Wireless data transmission, enhanced system of 2D codes and ability to print labels to identify test items, all contribute to bringing new quality of work and allow the user to perform a wide range of measurements. Easy readout The MMR-650 winding resistance and low resistance meter is equipped with a readable colour touchscreen that, due to its 800 x 480 pixel resolution, provides both high comfort of interacting with the interface and high readability of the measurement results. Durable and practical casing In response to the customers needs the MMR-650 microohmmeter has been designed to operate in difficult environmental conditions. A unique casing with the IP67 ingress protection rating ensures that the device is both waterproof and dustproof.
Datasheet
Description
Measure winding resistance and low resistance with MMR-650 Ready to work even in extreme conditions, the winding resistance and small resistance meter Sonel MMR-650 has been created to accurately measure small resistances of resistive and inductive objects. The instrument can be used to measure the resistance of both transformer windings - including amorphous-core transformers - and resistive objects. The MMR-650 meter is dedicated to use in power plants, maintenance companies and railway industry, among others. Product features measurement of winding resistance (inductive objects including amorphous core transformers) measurement of very low resistance transformer core demagnetization function automatic temperature compensation function (temperature probe) function of determining the temperature of a motor under load high immunity to disturbances Application The MMR-650 winding resistance and low resistance meter is designed to measure very low very low resistance of both windings - including amorphous core transformers - and resistive objects. This product is made to be used in power plants, railways and maintenance companies to measure resistance of: windings of power transformers and motors, breakers, contacts, earthing conductors, equipotential bondings, welded and soldered connections, bolted connections, and other resistive and inductive objects. MMR-650 can be also utilized on production lines (eg. at the final production control stage). Device capabilities The MMR-650 winding resistance and low resistance meter provides an innovative combination of a high-performance measuring device with a modern user interface and advanced data management system. Wireless data transmission, enhanced system of 2D codes and ability to print labels to identify test items, all contribute to bringing new quality of work and allow the user to perform a wide range of measurements. Easy readout The MMR-650 winding resistance and low resistance meter is equipped with a readable colour touchscreen that, due to its 800 x 480 pixel resolution, provides both high comfort of interacting with the interface and high readability of the measurement results. Durable and practical casing In response to the customers needs the MMR-650 microohmmeter has been designed to operate in difficult environmental conditions. A unique casing with the IP67 ingress protection rating ensures that the device is both waterproof and dustproof.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Winding Resistance and Low Resistance Meter - WMUSMMR650 - Sonel Test
Santa Clara, CA, United States
Winding Resistance and Low Resistance Meter
WMUSMMR650
Winding Resistance and Low Resistance Meter WMUSMMR650
Measure winding resistance and low resistance with MMR-650 Ready to work even in extreme conditions, the winding resistance and small resistance meter Sonel MMR-650 has been created to accurately measure small resistances of resistive and inductive objects. The instrument can be used to measure the resistance of both transformer windings - including amorphous-core transformers - and resistive objects. The MMR-650 meter is dedicated to use in power plants, maintenance companies and railway industry, among others. Product features measurement of winding resistance (inductive objects including amorphous core transformers) measurement of very low resistance transformer core demagnetization function automatic temperature compensation function (temperature probe) function of determining the temperature of a motor under load high immunity to disturbances Application The MMR-650 winding resistance and low resistance meter is designed to measure very low very low resistance of both windings - including amorphous core transformers - and resistive objects. This product is made to be used in power plants, railways and maintenance companies to measure resistance of: windings of power transformers and motors, breakers, contacts, earthing conductors, equipotential bondings, welded and soldered connections, bolted connections, and other resistive and inductive objects. MMR-650 can be also utilized on production lines (eg. at the final production control stage). Device capabilities The MMR-650 winding resistance and low resistance meter provides an innovative combination of a high-performance measuring device with a modern user interface and advanced data management system. Wireless data transmission, enhanced system of 2D codes and ability to print labels to identify test items, all contribute to bringing new quality of work and allow the user to perform a wide range of measurements. Easy readout The MMR-650 winding resistance and low resistance meter is equipped with a readable colour touchscreen that, due to its 800 x 480 pixel resolution, provides both high comfort of interacting with the interface and high readability of the measurement results. Durable and practical casing In response to the customers needs the MMR-650 microohmmeter has been designed to operate in difficult environmental conditions. A unique casing with the IP67 ingress protection rating ensures that the device is both waterproof and dustproof.

Measure winding resistance and low resistance with MMR-650

Ready to work even in extreme conditions, the winding resistance and small resistance meter Sonel MMR-650 has been created to accurately measure small resistances of resistive and inductive objects. The instrument can be used to measure the resistance of both transformer windings - including amorphous-core transformers - and resistive objects. The MMR-650 meter is dedicated to use in power plants, maintenance companies and railway industry, among others.


Product features


  • measurement of winding resistance (inductive objects including amorphous core transformers)
  • measurement of very low resistance
  • transformer core demagnetization function
  • automatic temperature compensation function (temperature probe)
  • function of determining the temperature of a motor under load
  • high immunity to disturbances

Application


The MMR-650 winding resistance and low resistance meter is designed to measure very low very low resistance of both windings - including amorphous core transformers - and resistive objects. This product is made to be used in power plants, railways and maintenance companies to measure resistance of:

  • windings of power transformers and motors,
  • breakers, contacts,
  • earthing conductors, equipotential bondings,
  • welded and soldered connections,
  • bolted connections,
  • and other resistive and inductive objects.

MMR-650 can be also utilized on production lines (eg. at the final production control stage).


Device capabilities


The MMR-650 winding resistance and low resistance meter provides an innovative combination of a high-performance measuring device with a modern user interface and advanced data management system. Wireless data transmission, enhanced system of 2D codes and ability to print labels to identify test items, all contribute to bringing new quality of work and allow the user to perform a wide range of measurements.


Easy readout


The MMR-650 winding resistance and low resistance meter is equipped with a readable colour touchscreen that, due to its 800 x 480 pixel resolution, provides both high comfort of interacting with the interface and high readability of the measurement results.


Durable and practical casing


In response to the customers needs the MMR-650 microohmmeter has been designed to operate in difficult environmental conditions. A unique casing with the IP67 ingress protection rating ensures that the device is both waterproof and dustproof.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Digital Resistance Meters
Product Number WMUSMMR650
Product Name Winding Resistance and Low Resistance Meter
Output Interface Universal Serial Bus; LAN, USB, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Multimeters - 1445349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Diode test; True RMS Current Measurement; Temperature
Standards and Certifications RoHS
View Details
UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Low resistance meter - WMUSMMR620 - Sonel Test
Specs
Output Interface RS232; RS-233
View Details