Sonel Test Corona Camera WMGBUV260

Description
Innovative solution for the detection of UV emissions The design with emphasis on high functionality allows detection and monitoring of corona, arc and surface discharges in the power industry. It is a method for ongoing analysis of the technical condition of equipment, for example HV lines, and for locating problems before damage or major breakdowns occur. UV-260 is a high-end, professional, yet lightweight and intuitive device, allowing for simple and fast remote diagnosis of installations without the need to interfere with their operation. Due to its latest generation imaging system and highly sensitive UV detector, the product allows events to be observed and recorded under both visible and UV light. In addition, images can be saved as photos or videos. In the case of complex and extensive testing of power systems, i.e. power lines, it is a major problem to determine the potential failure area accurately. This is why Sonel has opted for a comprehensive solution. UV-260 has a built-in GPS receiver, recording the location of the photo or video taken. Features Precise location of discharge sources Recording and playback of videos and images High UV sensitivity Automatic sharpness for UV and visible image Automatic noise reduction 5.7” touch LCD No sensitivity to sunlight during operation in full daylight Additional LED alarm in the event of UV radiation detection Built-in GPS Software for data transmission and generating reports Application The design, placing emphasis on high functionality, allows for detection and monitoring of corona, arc and surface discharges in power engineering. This is a way to continuously analyze the technical condition of equipment - e.g. an HV power line - and locate problems before damage or serious failure occurs.
Description
Innovative solution for the detection of UV emissions The design with emphasis on high functionality allows detection and monitoring of corona, arc and surface discharges in the power industry. It is a method for ongoing analysis of the technical condition of equipment, for example HV lines, and for locating problems before damage or major breakdowns occur. UV-260 is a high-end, professional, yet lightweight and intuitive device, allowing for simple and fast remote diagnosis of installations without the need to interfere with their operation. Due to its latest generation imaging system and highly sensitive UV detector, the product allows events to be observed and recorded under both visible and UV light. In addition, images can be saved as photos or videos. In the case of complex and extensive testing of power systems, i.e. power lines, it is a major problem to determine the potential failure area accurately. This is why Sonel has opted for a comprehensive solution. UV-260 has a built-in GPS receiver, recording the location of the photo or video taken. Features Precise location of discharge sources Recording and playback of videos and images High UV sensitivity Automatic sharpness for UV and visible image Automatic noise reduction 5.7” touch LCD No sensitivity to sunlight during operation in full daylight Additional LED alarm in the event of UV radiation detection Built-in GPS Software for data transmission and generating reports Application The design, placing emphasis on high functionality, allows for detection and monitoring of corona, arc and surface discharges in power engineering. This is a way to continuously analyze the technical condition of equipment - e.g. an HV power line - and locate problems before damage or serious failure occurs.
Datasheet
Datasheet Summary
Powered by GS/AI

The Sonel Test Corona Camera, part number WMGBUV260, is designed for the detection and monitoring of corona, arc, and surface discharges in power engineering applications. It features a high UV sensitivity with a minimum detection capability of 1 pC from a distance of 10 meters and operates within a spectral range of 240 to 280 nm. The device includes a 5.7-inch VGA color touchscreen display, allowing for easy navigation and operation. This camera supports both UV and visible light imaging, with the ability to record and playback videos and images. It has automatic sharpness adjustment and noise reduction features, ensuring clear visuals. The built-in GPS functionality allows for precise location tagging of captured images and videos, which is crucial for diagnosing issues in extensive energy systems like high-voltage power lines. The camera is lightweight, with a power consumption of 10 W and a battery life of approximately 2 hours. It can store up to 8000 images or over 4 hours of video on a 2 GB memory card. The device operates effectively in full daylight without sensitivity to sunlight, making it suitable for outdoor use. With its comprehensive capabilities, the WMGBUV260 is a valuable tool for engineers seeking to enhance the reliability and safety of electrical systems.

Datasheet Summary
Powered by GS/AI

The Sonel Test Corona Camera, part number WMGBUV260, is designed for the detection and monitoring of corona, arc, and surface discharges in power engineering applications. It features a high UV sensitivity with a minimum detection capability of 1 pC from a distance of 10 meters and operates within a spectral range of 240 to 280 nm. The device includes a 5.7-inch VGA color touchscreen display, allowing for easy navigation and operation. This camera supports both UV and visible light imaging, with the ability to record and playback videos and images. It has automatic sharpness adjustment and noise reduction features, ensuring clear visuals. The built-in GPS functionality allows for precise location tagging of captured images and videos, which is crucial for diagnosing issues in extensive energy systems like high-voltage power lines. The camera is lightweight, with a power consumption of 10 W and a battery life of approximately 2 hours. It can store up to 8000 images or over 4 hours of video on a 2 GB memory card. The device operates effectively in full daylight without sensitivity to sunlight, making it suitable for outdoor use. With its comprehensive capabilities, the WMGBUV260 is a valuable tool for engineers seeking to enhance the reliability and safety of electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Corona Camera - WMGBUV260 - Sonel Test
Santa Clara, CA, United States
Corona Camera
WMGBUV260
Corona Camera WMGBUV260
Innovative solution for the detection of UV emissions The design with emphasis on high functionality allows detection and monitoring of corona, arc and surface discharges in the power industry. It is a method for ongoing analysis of the technical condition of equipment, for example HV lines, and for locating problems before damage or major breakdowns occur. UV-260 is a high-end, professional, yet lightweight and intuitive device, allowing for simple and fast remote diagnosis of installations without the need to interfere with their operation. Due to its latest generation imaging system and highly sensitive UV detector, the product allows events to be observed and recorded under both visible and UV light. In addition, images can be saved as photos or videos. In the case of complex and extensive testing of power systems, i.e. power lines, it is a major problem to determine the potential failure area accurately. This is why Sonel has opted for a comprehensive solution. UV-260 has a built-in GPS receiver, recording the location of the photo or video taken. Features Precise location of discharge sources Recording and playback of videos and images High UV sensitivity Automatic sharpness for UV and visible image Automatic noise reduction 5.7” touch LCD No sensitivity to sunlight during operation in full daylight Additional LED alarm in the event of UV radiation detection Built-in GPS Software for data transmission and generating reports Application The design, placing emphasis on high functionality, allows for detection and monitoring of corona, arc and surface discharges in power engineering. This is a way to continuously analyze the technical condition of equipment - e.g. an HV power line - and locate problems before damage or serious failure occurs.

Innovative solution for the detection of UV emissions

The design with emphasis on high functionality allows detection and monitoring of corona, arc and surface discharges in the power industry. It is a method for ongoing analysis of the technical condition of equipment, for example HV lines, and for locating problems before damage or major breakdowns occur.

UV-260 is a high-end, professional, yet lightweight and intuitive device, allowing for simple and fast remote diagnosis of installations without the need to interfere with their operation. Due to its latest generation imaging system and highly sensitive UV detector, the product allows events to be observed and recorded under both visible and UV light. In addition, images can be saved as photos or videos.

In the case of complex and extensive testing of power systems, i.e. power lines, it is a major problem to determine the potential failure area accurately. This is why Sonel has opted for a comprehensive solution. UV-260 has a built-in GPS receiver, recording the location of the photo or video taken.


Features


  • Precise location of discharge sources
  • Recording and playback of videos and images
  • High UV sensitivity
  • Automatic sharpness for UV and visible image
  • Automatic noise reduction
  • 5.7” touch LCD
  • No sensitivity to sunlight during operation in full daylight
  • Additional LED alarm in the event of UV radiation detection
  • Built-in GPS
  • Software for data transmission and generating reports

Application


The design, placing emphasis on high functionality, allows for detection and monitoring of corona, arc and surface discharges in power engineering. This is a way to continuously analyze the technical condition of equipment - e.g. an HV power line - and locate problems before damage or serious failure occurs.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category UV Cameras
Product Number WMGBUV260
Product Name Corona Camera
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Application / Industry Scientific / Research
Output USB
View Details
HD Professional UV Corona Camera - DayCor® Luminar<sup>HD</sup> - OFIL Systems
Specs
Application / Industry Corona Camera; Industrial
View Details
Intensified Solid-State Camera - CIDI3710D-UV - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Camera Function Video
Imaging Technology CID Camera
Application / Industry Industrial
View Details
Airborne HD UV+IR+TV Stabiliezed Inspection System - DayCor® ROM<sup>HD</sup> - OFIL Systems
Specs
Imaging Technology NDT Systems
Application / Industry Industrial
View Details