Softing Industrial Automation GmbH Industrial Ethernet Qualification Tester NetXpert XG

Description
NetXpert XG is a complete solution for cable testing, performance analysis and troubleshooting of Industrial Ethernet networks. It enables rapid, simple verification and documentation of the capability of cabling links with RJ45 and M12 connectors. Reduction of Machine Downtime Quick and easy detection of cable faults Defined and documented network status before machine startup Identification of logical network problems through test of active network components Qualification of Passive Network Components Support of 4 wire industrial network cables Full color wiremap Cable length and distance to cable faults including pair length Data transmission test with 100 Mbit/s and 1 Gbit/s Test of Active Network Components Link test Ping and Traceroute Switch port identification LLDP and VLAN discovery Documentation and Reporting of Measurements 16GB of internal memory sufficient to hold tens of thousands of measurements USB connection for alternative transfer of measurement data to PC
Datasheet
Description
NetXpert XG is a complete solution for cable testing, performance analysis and troubleshooting of Industrial Ethernet networks. It enables rapid, simple verification and documentation of the capability of cabling links with RJ45 and M12 connectors. Reduction of Machine Downtime Quick and easy detection of cable faults Defined and documented network status before machine startup Identification of logical network problems through test of active network components Qualification of Passive Network Components Support of 4 wire industrial network cables Full color wiremap Cable length and distance to cable faults including pair length Data transmission test with 100 Mbit/s and 1 Gbit/s Test of Active Network Components Link test Ping and Traceroute Switch port identification LLDP and VLAN discovery Documentation and Reporting of Measurements 16GB of internal memory sufficient to hold tens of thousands of measurements USB connection for alternative transfer of measurement data to PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Qualification Tester - NetXpert XG - Softing Industrial Automation GmbH
Haar, Germany
Industrial Ethernet Qualification Tester
NetXpert XG
Industrial Ethernet Qualification Tester NetXpert XG
NetXpert XG is a complete solution for cable testing, performance analysis and troubleshooting of Industrial Ethernet networks. It enables rapid, simple verification and documentation of the capability of cabling links with RJ45 and M12 connectors. Reduction of Machine Downtime Quick and easy detection of cable faults Defined and documented network status before machine startup Identification of logical network problems through test of active network components Qualification of Passive Network Components Support of 4 wire industrial network cables Full color wiremap Cable length and distance to cable faults including pair length Data transmission test with 100 Mbit/s and 1 Gbit/s Test of Active Network Components Link test Ping and Traceroute Switch port identification LLDP and VLAN discovery Documentation and Reporting of Measurements 16GB of internal memory sufficient to hold tens of thousands of measurements USB connection for alternative transfer of measurement data to PC

NetXpert XG is a complete solution for cable testing, performance analysis and troubleshooting of Industrial Ethernet networks. It enables rapid, simple verification and documentation of the capability of cabling links with RJ45 and M12 connectors.

Reduction of Machine Downtime

  • Quick and easy detection of cable faults
  • Defined and documented network status before machine startup
  • Identification of logical network problems through test of active network components

Qualification of Passive Network Components

  • Support of 4 wire industrial network cables
  • Full color wiremap
  • Cable length and distance to cable faults including pair length
  • Data transmission test with 100 Mbit/s and 1 Gbit/s

Test of Active Network Components

  • Link test
  • Ping and Traceroute
  • Switch port identification
  • LLDP and VLAN discovery

Documentation and Reporting of Measurements

  • 16GB of internal memory sufficient to hold tens of thousands of measurements
  • USB connection for alternative transfer of measurement data to PC
Supplier's Site Datasheet

Technical Specifications

  Softing Industrial Automation GmbH
Product Category Network Test Equipment
Product Number NetXpert XG
Product Name Industrial Ethernet Qualification Tester
Equipment Type Network / LAN Analyzer; Network Cable tester
Network Protocol Industrial Ethernet
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 9-Port, 0.6 - 7.2 GHz, 95 dB, 3U, SMA - ZTMN-0995C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 9
Port Type USB
View Details
Network Testers - 468565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type USB; RP-SMA External Antenna, USB Type-A, USB Type C
Standards and Certifications RoHS
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Field Protocol Configuration Tool - YHC5150X FieldMate - Yokogawa Corporation of America
Specs
Equipment Type Protocol Analyzer
Number of Ports 2
Form Factor Handheld
View Details