Snap-on Industrial Brands Screwdriver SDE-8

Description
SLOTTED TYPE 11 15/16 INCH OVERALL LENGTH 11.9375 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 12 INCH
Datasheet
Description
SLOTTED TYPE 11 15/16 INCH OVERALL LENGTH 11.9375 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - SDE-8 - Snap-on Industrial Brands
Kenosha, WI, USA
Screwdriver
SDE-8
Screwdriver SDE-8
SLOTTED TYPE 11 15/16 INCH OVERALL LENGTH 11.9375 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 1/4 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE PREMIUM COMFORT GRIP BLADE LENGTH 12 INCH
  • SLOTTED TYPE
  • 11 15/16 INCH OVERALL LENGTH
  • 11.9375 OVERALL LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • MINIATURE STYLE
  • 1/4 INCH TIP SIZE
  • WILLIAMS[R] BRAND
  • BLADE MATERIAL POLISHED CHROME ALLOY STEEL
  • HANDLE TYPE PREMIUM COMFORT GRIP
  • BLADE LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Screwdrivers (hand tool)
Product Number SDE-8
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015085 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.1750 to 2 In-lbs (0.2018 to 2.31 kg-cm)
View Details