Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
SNAP-ON INDUSTRIAL BRANDS
23402 -- PLIER
Snap-on Industrial Brands
Plier
23402
Description
7 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 0.5 JAW LENGTH - FRACTIONAL PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
Snap-on Industrial Brands
Done
Datasheet
Description
7 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 0.5 JAW LENGTH - FRACTIONAL PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Snap-on Industrial Brands
Kenosha, WI, USA
Plier
23402
Plier
23402
7 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 0.5 JAW LENGTH - FRACTIONAL PLASTIC HANDLE MATERIAL WILLIAMS[R] BRAND HANDLE STYLE DOUBLE DIPPED
7 INCH OVERALL LENGTH
1/2 INCH JAW LENGTH
0.5 JAW LENGTH - FRACTIONAL
PLASTIC HANDLE MATERIAL
WILLIAMS[R] BRAND
HANDLE STYLE DOUBLE DIPPED
Supplier's Site
Datasheet
Technical Specifications
Snap-on Industrial Brands
Product Category
Pliers
Product Number
23402
Product Name
Plier
Length
7 inch (178 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Disconnecting pliers
ZDS-PK-4
Specs
Weight
6.82 oz (1.9 N)
View Details
RS Components, Ltd.
Pliers
2380754
Specs
Length
6.06 inch (154 mm)
Standards
RoHS Compliant
View Details
Snap-on Industrial Brands
Plier
23106
Specs
Type
Specialty / Other; GROOVE JOINT
Length
11.75 inch (298 mm)
Jaw Capacity
2.25 inch (57.15 mm)
View Details
G.L. Huyett
Snap Ring Pliers
Specs
Type
Specialty / Other; Snap Ring Pliers
Features
Soft Handles (optional feature)
View Details