Snap-on Industrial Brands Chisel C-36

Description
COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEX SHANK TYPE 7/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 1.32 LB BLADE SIZE 1-1/8 INCH BLADE SIZE - DECIMAL 1.125 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 1-1/8
Datasheet
Description
COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEX SHANK TYPE 7/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 1.32 LB BLADE SIZE 1-1/8 INCH BLADE SIZE - DECIMAL 1.125 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 1-1/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chisel - C-36 - Snap-on Industrial Brands
Kenosha, WI, USA
Chisel
C-36
Chisel C-36
COLD TYPE FORGED HARDENED ALLOY STEEL MATERIAL 8 INCH OVERALL LENGTH HEX SHANK TYPE 7/8 INCH SHANK SIZE FLAT END SHAPE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2 WEIGHT 1.32 LB BLADE SIZE 1-1/8 INCH BLADE SIZE - DECIMAL 1.125 BLADE SIZE - DECIMAL - UOM IN BLADE SIZE - FRACTIONAL 1-1/8
  • COLD TYPE
  • FORGED HARDENED ALLOY STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 7/8 INCH SHANK SIZE
  • FLAT END SHAPE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-313A-2
  • WEIGHT 1.32 LB
  • BLADE SIZE 1-1/8 INCH
  • BLADE SIZE - DECIMAL 1.125
  • BLADE SIZE - DECIMAL - UOM IN
  • BLADE SIZE - FRACTIONAL 1-1/8
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Chisels
Product Number C-36
Product Name Chisel
Unlock Full Specs
to access all available technical data

Similar Products

Chisel - 434-18 - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
Chisel - 48-62-2050 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details