Snap-on Industrial Brands Hand Saw 369

Description
12 INCH BLADE LENGTH 12 BLADE LENGTH - DECIMAL 12 BLADE LENGTH - FRACTIONAL COATED STEEL BLADE MATERIAL 1.1 MM BLADE THICKNESS 14 TEETH PER INCH SANDVIK. BRAND CUT MATERIAL WOOD, PLASTIC, ALUMINUM HARD POINT TEETH INTERCHANGEABLE BLADE PACKAGING QUANTITY 4 WEIGHT 15.5 OZ COLOR BLACK BLADE LENGTH - DECIMAL - UOM IN 369 MODEL
Datasheet
Description
12 INCH BLADE LENGTH 12 BLADE LENGTH - DECIMAL 12 BLADE LENGTH - FRACTIONAL COATED STEEL BLADE MATERIAL 1.1 MM BLADE THICKNESS 14 TEETH PER INCH SANDVIK. BRAND CUT MATERIAL WOOD, PLASTIC, ALUMINUM HARD POINT TEETH INTERCHANGEABLE BLADE PACKAGING QUANTITY 4 WEIGHT 15.5 OZ COLOR BLACK BLADE LENGTH - DECIMAL - UOM IN 369 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Saw - 369 - Snap-on Industrial Brands
Kenosha, WI, USA
Hand Saw
369
Hand Saw 369
12 INCH BLADE LENGTH 12 BLADE LENGTH - DECIMAL 12 BLADE LENGTH - FRACTIONAL COATED STEEL BLADE MATERIAL 1.1 MM BLADE THICKNESS 14 TEETH PER INCH SANDVIK. BRAND CUT MATERIAL WOOD, PLASTIC, ALUMINUM HARD POINT TEETH INTERCHANGEABLE BLADE PACKAGING QUANTITY 4 WEIGHT 15.5 OZ COLOR BLACK BLADE LENGTH - DECIMAL - UOM IN 369 MODEL
  • 12 INCH BLADE LENGTH
  • 12 BLADE LENGTH - DECIMAL
  • 12 BLADE LENGTH - FRACTIONAL
  • COATED STEEL BLADE MATERIAL
  • 1.1 MM BLADE THICKNESS
  • 14 TEETH PER INCH
  • SANDVIK. BRAND
  • CUT MATERIAL WOOD, PLASTIC, ALUMINUM
  • HARD POINT TEETH
  • INTERCHANGEABLE BLADE
  • PACKAGING QUANTITY 4
  • WEIGHT 15.5 OZ
  • COLOR BLACK
  • BLADE LENGTH - DECIMAL - UOM IN
  • 369 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hand Saws
Product Number 369
Product Name Hand Saw
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Shear - 7802SA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
View Details
Saws -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
View Details
Hand Saw - 48-22-0223 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details