Campbell Hausfeld 3" Circular Cut-Off Tool XT200000

Description
The Campbell Hausfeld Get Stuff Done Air Cut-Off Tool (XT200000) helps you tackle projects with ease. The ½ HP motor powers the 3” cutting disc through nearly anything - including plastic, fiberglass, composite materials, sheet metal, angle iron, metal tubing and more. The XT200000 also features a 360 degree rotating guard and secondary trigger-latch for user safety. The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver. This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), and a rubberized, comfort grip for a user friendly experience. With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter. Average Air Consumption of 4.3 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inches. Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of at least 30 gallons is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert. Features a ½ HP motor that powers the 3” cutting disc through nearly anything - plastic, fiberglass, composite materials, sheet metal, angle iron, metal tubing & more With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter The unit features a 360 degree rotating guard & secondary trigger-latch for user safety The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), combined with the rubberized, comfort grip, for a user friendly experience
Description
The Campbell Hausfeld Get Stuff Done Air Cut-Off Tool (XT200000) helps you tackle projects with ease. The ½ HP motor powers the 3” cutting disc through nearly anything - including plastic, fiberglass, composite materials, sheet metal, angle iron, metal tubing and more. The XT200000 also features a 360 degree rotating guard and secondary trigger-latch for user safety. The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver. This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), and a rubberized, comfort grip for a user friendly experience. With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter. Average Air Consumption of 4.3 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inches. Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of at least 30 gallons is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert. Features a ½ HP motor that powers the 3” cutting disc through nearly anything - plastic, fiberglass, composite materials, sheet metal, angle iron, metal tubing & more With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter The unit features a 360 degree rotating guard & secondary trigger-latch for user safety The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), combined with the rubberized, comfort grip, for a user friendly experience

Suppliers

Company
Product
Description
Supplier Links
3
Harrison, OH, USA
3" Circular Cut-Off Tool
XT200000
3" Circular Cut-Off Tool XT200000
The Campbell Hausfeld Get Stuff Done Air Cut-Off Tool (XT200000) helps you tackle projects with ease. The ½ HP motor powers the 3” cutting disc through nearly anything - including plastic, fiberglass, composite materials, sheet metal, angle iron, metal tubing and more. The XT200000 also features a 360 degree rotating guard and secondary trigger-latch for user safety. The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver. This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), and a rubberized, comfort grip for a user friendly experience. With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter. Average Air Consumption of 4.3 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inches. Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of at least 30 gallons is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert. Features a ½ HP motor that powers the 3” cutting disc through nearly anything - plastic, fiberglass, composite materials, sheet metal, angle iron, metal tubing & more With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter The unit features a 360 degree rotating guard & secondary trigger-latch for user safety The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), combined with the rubberized, comfort grip, for a user friendly experience

The Campbell Hausfeld Get Stuff Done Air Cut-Off Tool (XT200000) helps you tackle projects with ease. The ½ HP motor powers the 3” cutting disc through nearly anything - including plastic, fiberglass, composite materials, sheet metal, angle iron, metal tubing and more. The XT200000 also features a 360 degree rotating guard and secondary trigger-latch for user safety. The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver. This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), and a rubberized, comfort grip for a user friendly experience. With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter. Average Air Consumption of 4.3 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inches. Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of at least 30 gallons is recommended. Get Stuff Done faster and easier with Campbell Hausfeld – The Air Power Expert.

  • Features a ½ HP motor that powers the 3” cutting disc through nearly anything - plastic, fiberglass, composite materials, sheet metal, angle iron, metal tubing & more
  • With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter
  • The unit features a 360 degree rotating guard & secondary trigger-latch for user safety
  • The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver
  • This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), combined with the rubberized, comfort grip, for a user friendly experience
Supplier's Site

Technical Specifications

  Campbell Hausfeld
Product Category Hand Saws
Product Number XT200000
Product Name 3" Circular Cut-Off Tool
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Reciprocating Saw - 429 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
View Details
Hand Saw - 3180-14-XT11-HP - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
2 suppliers