Snap-on Industrial Brands C Clamp 20012

Description
DEEP THROAT TYPE POWDER COATED FINISH 12 INCH MAX. JAW CAPACITY 9500 LB LOAD CAPACITY 7/8 INCH SCREW SIZE 6 1/2 INCH THROAT DEPTH 9500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
Datasheet
Description
DEEP THROAT TYPE POWDER COATED FINISH 12 INCH MAX. JAW CAPACITY 9500 LB LOAD CAPACITY 7/8 INCH SCREW SIZE 6 1/2 INCH THROAT DEPTH 9500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - 20012 - Snap-on Industrial Brands
Kenosha, WI, USA
C Clamp
20012
C Clamp 20012
DEEP THROAT TYPE POWDER COATED FINISH 12 INCH MAX. JAW CAPACITY 9500 LB LOAD CAPACITY 7/8 INCH SCREW SIZE 6 1/2 INCH THROAT DEPTH 9500 LOAD CAPACITY IN LB WILLIAMS[R] BRAND SCREW FINISH COPPER PLATED LOAD CAPACITY IN LB - UOM LB
  • DEEP THROAT TYPE
  • POWDER COATED FINISH
  • 12 INCH MAX. JAW CAPACITY
  • 9500 LB LOAD CAPACITY
  • 7/8 INCH SCREW SIZE
  • 6 1/2 INCH THROAT DEPTH
  • 9500 LOAD CAPACITY IN LB
  • WILLIAMS[R] BRAND
  • SCREW FINISH COPPER PLATED
  • LOAD CAPACITY IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hand Clamps
Product Number 20012
Product Name C Clamp
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300501900790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 231285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Spring Clamp - 420SC-50 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type Spring Clamp
Actuation Manual
Capacity / Jaw Opening 2 inch (50.8 mm)
View Details