Snap-on Industrial Brands Hand File 1-230-04-3-0

Description
TAPER TYPE 4 INCH BLADE LENGTH 4 BLADE LENGTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL ROUND SHAPE DOUBLE CUT TYPE SMOOTH COARSENESS SANDVIK. BRAND TEETH PER INCH 71 FILE DIAMETER 9/64 INCH WEIGHT 0.3 OZ BLADE LENGTH - DECIMAL - UOM IN 230 MODEL
Datasheet
Description
TAPER TYPE 4 INCH BLADE LENGTH 4 BLADE LENGTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL ROUND SHAPE DOUBLE CUT TYPE SMOOTH COARSENESS SANDVIK. BRAND TEETH PER INCH 71 FILE DIAMETER 9/64 INCH WEIGHT 0.3 OZ BLADE LENGTH - DECIMAL - UOM IN 230 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand File 1-230-04-3-0
TAPER TYPE 4 INCH BLADE LENGTH 4 BLADE LENGTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL ROUND SHAPE DOUBLE CUT TYPE SMOOTH COARSENESS SANDVIK. BRAND TEETH PER INCH 71 FILE DIAMETER 9/64 INCH WEIGHT 0.3 OZ BLADE LENGTH - DECIMAL - UOM IN 230 MODEL
  • TAPER TYPE
  • 4 INCH BLADE LENGTH
  • 4 BLADE LENGTH - DECIMAL
  • 4 BLADE LENGTH - FRACTIONAL
  • ROUND SHAPE
  • DOUBLE CUT TYPE
  • SMOOTH COARSENESS
  • SANDVIK. BRAND
  • TEETH PER INCH 71
  • FILE DIAMETER 9/64 INCH
  • WEIGHT 0.3 OZ
  • BLADE LENGTH - DECIMAL - UOM IN
  • 230 MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Metal Files, Rasps, and Rifflers
Product Number 1-230-04-3-0
Product Name Hand File
Shape / Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1611506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Flat; Flat
Cut Style / Teeth Type Second cut
Length 7.99 inch (203 mm)
View Details
Finishing/Polishing Equipment - Half Rifflers - DME Company
Specs
Shape / Type Flat; Half Round; Round; Three Square (Triangular); Crossing / Oval; Knife; Riffler
Pattern & Cut Swiss - 0 (optional feature); Swiss - 2 (optional feature)
Length 3.5 inch (88.9 mm)
View Details
 - Cabinet File Half Round - Warrensville File & Knife, Inc.
Warrensville File & Knife, Inc.
View Details