Transtector Systems, Inc. AC Surge Protector SPD SP PLUS Brick 347, 600 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS SP50-6003Y

Description
AC surge protector (also known as SPD or lightning protector) SP50-6003Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 347/600 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
Datasheet
Description
AC surge protector (also known as SPD or lightning protector) SP50-6003Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 347/600 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Surge Protector SPD SP PLUS Brick 347, 600 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS - SP50-6003Y - Transtector Systems, Inc.
Hayden Lake, ID, United States
AC Surge Protector SPD SP PLUS Brick 347, 600 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS
SP50-6003Y
AC Surge Protector SPD SP PLUS Brick 347, 600 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS SP50-6003Y
AC surge protector (also known as SPD or lightning protector) SP50-6003Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 347/600 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.

AC surge protector (also known as SPD or lightning protector) SP50-6003Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 347/600 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Surge Protective Devices (SPDs)
Product Number SP50-6003Y
Product Name AC Surge Protector SPD SP PLUS Brick 347, 600 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS
TVSS Signal Protection Three Phase
Mounting Wall/Panel
Standards CE Marking; UL; RoHS
Features Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
AC Surge Protector SPD I2R-T240 DIN-Rail 400 Vac 3-Phase Wye MOV 40 kA, IEC 61643-11 Class II, CE, RoHS - I2R-T240-3P400 - Transtector Systems, Inc.
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail
Standards CE Marking; IEC; RoHS; REACH
View Details