AC surge protector (also known as SPD or lightning protector) SP50-4803D from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while maintaining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
| Transtector Systems, Inc. | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | SP50-4803D |
| Product Name | AC Surge Protector SPD SP PLUS Brick 480 Vac 3-Phase Delta MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS |
| Mounting | Wall/Panel |
| Standards | CE Marking; UL; RoHS |
| Features | Simple visual indicators (e.g. LEDs) |