Transtector Systems, Inc. Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT CE Compliant, EN/IEC 60950-1, UL 497B ALPU-L130

Description
Data surge protector (also known as SPD or lightning protector) ALPU-L130 from Transtector is an outdoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage. Transtector Data Signal surge protectors are available in stock with same day shipping.
Datasheet
Description
Data surge protector (also known as SPD or lightning protector) ALPU-L130 from Transtector is an outdoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage. Transtector Data Signal surge protectors are available in stock with same day shipping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT CE Compliant, EN/IEC 60950-1, UL 497B - ALPU-L130 - Transtector Systems, Inc.
Hayden Lake, ID, United States
Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT CE Compliant, EN/IEC 60950-1, UL 497B
ALPU-L130
Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT CE Compliant, EN/IEC 60950-1, UL 497B ALPU-L130
Data surge protector (also known as SPD or lightning protector) ALPU-L130 from Transtector is an outdoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage. Transtector Data Signal surge protectors are available in stock with same day shipping.

Data surge protector (also known as SPD or lightning protector) ALPU-L130 from Transtector is an outdoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low clamping voltage. Transtector Data Signal surge protectors are available in stock with same day shipping.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Surge Protective Devices (SPDs)
Product Number ALPU-L130
Product Name Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT CE Compliant, EN/IEC 60950-1, UL 497B
TVSS Signal Protection Dataline & DC Signal
Mounting Wall/Panel; Pole
Connection RJ41, RJ45 or RJ48 Data Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Data Surge Protector SPD DXR Indoor DS3 75 Ohm BNC SASD - 1000-1193 - Transtector Systems, Inc.
Specs
TVSS Signal Protection Dataline & DC Signal
Mounting Rack
Connection 75 Ohm BNC
View Details