Transtector Systems, Inc. AC Inverter, 1RU, 1KVA, 48Vdc Input, 100 - 120Vac Output, Static Transfer Switch ACINV1-STS-1KVA

Description
Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up to a maximum of 850 W to power AC loads. The output frequency can be either 50Hz or 60Hz. This Transtector unit ACINV1-STS-1KVA also provides an integral static transfer switch (STS) allows the connection of a separate utility service that can automatically be switched to the load if the inverter switches off.This compact rack mounted ACINV inverter achieves up to 92% efficiency at <3% total harmonic distortion (THD), and is also capable of powering reactive loads. An interactive front panel allows the user to easily program the output voltage and frequency, and RS232 communications is provided for remote monitoring. A digital display provides diagnostics for volts, amps and watts, and alarms for overvoltage protection (OVP), undervoltage protection (UVP), overtemperature protection (OTP), output overload protection and output short circuit protection. The configurable 100 to 120 output voltage and 50Hz or 60Hz output frequency, and maximum output power of 850 W makes Transtector ACINV1-STS-1KVA a very versatile AC power supply. ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector rack mount inverter ACINV1-STS-1KVA is in-stock and will ship same business day as purchased. Transtector provides one of the broadest selections of same-day ship commercial and industrial power distribution devices. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet
Description
Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up to a maximum of 850 W to power AC loads. The output frequency can be either 50Hz or 60Hz. This Transtector unit ACINV1-STS-1KVA also provides an integral static transfer switch (STS) allows the connection of a separate utility service that can automatically be switched to the load if the inverter switches off.This compact rack mounted ACINV inverter achieves up to 92% efficiency at <3% total harmonic distortion (THD), and is also capable of powering reactive loads. An interactive front panel allows the user to easily program the output voltage and frequency, and RS232 communications is provided for remote monitoring. A digital display provides diagnostics for volts, amps and watts, and alarms for overvoltage protection (OVP), undervoltage protection (UVP), overtemperature protection (OTP), output overload protection and output short circuit protection. The configurable 100 to 120 output voltage and 50Hz or 60Hz output frequency, and maximum output power of 850 W makes Transtector ACINV1-STS-1KVA a very versatile AC power supply. ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector rack mount inverter ACINV1-STS-1KVA is in-stock and will ship same business day as purchased. Transtector provides one of the broadest selections of same-day ship commercial and industrial power distribution devices. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hayden Lake, ID, United States
AC Inverter, 1RU, 1KVA, 48Vdc Input, 100 - 120Vac Output, Static Transfer Switch
ACINV1-STS-1KVA
AC Inverter, 1RU, 1KVA, 48Vdc Input, 100 - 120Vac Output, Static Transfer Switch ACINV1-STS-1KVA
Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up to a maximum of 850 W to power AC loads. The output frequency can be either 50Hz or 60Hz. This Transtector unit ACINV1-STS-1KVA also provides an integral static transfer switch (STS) allows the connection of a separate utility service that can automatically be switched to the load if the inverter switches off.This compact rack mounted ACINV inverter achieves up to 92% efficiency at <3% total harmonic distortion (THD), and is also capable of powering reactive loads. An interactive front panel allows the user to easily program the output voltage and frequency, and RS232 communications is provided for remote monitoring. A digital display provides diagnostics for volts, amps and watts, and alarms for overvoltage protection (OVP), undervoltage protection (UVP), overtemperature protection (OTP), output overload protection and output short circuit protection. The configurable 100 to 120 output voltage and 50Hz or 60Hz output frequency, and maximum output power of 850 W makes Transtector ACINV1-STS-1KVA a very versatile AC power supply. ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector rack mount inverter ACINV1-STS-1KVA is in-stock and will ship same business day as purchased. Transtector provides one of the broadest selections of same-day ship commercial and industrial power distribution devices. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up to a maximum of 850 W to power AC loads. The output frequency can be either 50Hz or 60Hz. This Transtector unit ACINV1-STS-1KVA also provides an integral static transfer switch (STS) allows the connection of a separate utility service that can automatically be switched to the load if the inverter switches off.This compact rack mounted ACINV inverter achieves up to 92% efficiency at <3% total harmonic distortion (THD), and is also capable of powering reactive loads. An interactive front panel allows the user to easily program the output voltage and frequency, and RS232 communications is provided for remote monitoring. A digital display provides diagnostics for volts, amps and watts, and alarms for overvoltage protection (OVP), undervoltage protection (UVP), overtemperature protection (OTP), output overload protection and output short circuit protection. The configurable 100 to 120 output voltage and 50Hz or 60Hz output frequency, and maximum output power of 850 W makes Transtector ACINV1-STS-1KVA a very versatile AC power supply. ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch datasheet spec PDF with product details of specifications and CAD drawing with dimensions can be found above. Transtector rack mount inverter ACINV1-STS-1KVA is in-stock and will ship same business day as purchased. Transtector provides one of the broadest selections of same-day ship commercial and industrial power distribution devices. Transtector supports our customers with a sense of urgency while providing innovative power and signal solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Power Supplies
Product Number ACINV1-STS-1KVA
Product Name AC Inverter, 1RU, 1KVA, 48Vdc Input, 100 - 120Vac Output, Static Transfer Switch
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
PowerFlex 1000 A SCR Bus Supply - 20SF1K0NEM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers