Transtector Systems, Inc. AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure 1101-809-M-MM-1

Description
AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while main-taining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
Datasheet
Description
AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while main-taining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure - 1101-809-M-MM-1 - Transtector Systems, Inc.
Hayden Lake, ID, United States
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure
1101-809-M-MM-1
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure 1101-809-M-MM-1
AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while main-taining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by safely shunting high amounts of transient energy while main-taining a very low clamping voltage. Transtector AC surge protectors are available in stock with same day shipping.

Supplier's Site Datasheet

Technical Specifications

  Transtector Systems, Inc.
Product Category Surge Protective Devices (SPDs)
Product Number 1101-809-M-MM-1
Product Name AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure
TVSS Signal Protection Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Transient/Surge Absorber - Model 3PY-480 - Time Mark Corporation
Specs
TVSS Signal Protection Three Phase
Mounting Plug-in
Connection Standard 8-Pin Socket
View Details