John Crane, Inc. API 682/ISO 21049 Type C, Arrangement 3, Stationary Metal Bellows Cartridge Seal Type 3604/3604HTC/3604HTCDP

Description
The Type 3604/3604HTC/3604HTC DP is a highly reliable dual face-to-face stationary cartridge seal for high-temperature refinery services that is fully API 682 qualified. Dual stationary arrangements are a sealing option within the API 682 specification and have gained popularity with many end users and pump OEMs. These dependable stationary API 682 cartridge seals utilize an impressive design innovation by incorporating high-temperature, corrosion-resistant sealing (HTC) technology for superior seal face stability at elevated temperatures. A DOUBLE-PLY version is available that greatly improves pressure carrying capability to 600 psi(g)/42 bar(g) (consult John Crane Engineering). Type 3604: Dual pressurized face-to-face stationary bellows cartridge seal assembly. Utilizes a Type 604 stationary inner and outer seal. Type 3604HTC: Dual pressurized face-to-face high-temperature, corrosion-resistant stationary bellows assembly. Utilizes 604HTC technology. Type 3604HTCDP: Dual pressurized face-to-face high-temperature, corrosion-resistant stationary bellows assembly. Utilizes Type 604HTCDP DOUBLE-PLY technology. Applications Process Pumps
Datasheet
Description
The Type 3604/3604HTC/3604HTC DP is a highly reliable dual face-to-face stationary cartridge seal for high-temperature refinery services that is fully API 682 qualified. Dual stationary arrangements are a sealing option within the API 682 specification and have gained popularity with many end users and pump OEMs. These dependable stationary API 682 cartridge seals utilize an impressive design innovation by incorporating high-temperature, corrosion-resistant sealing (HTC) technology for superior seal face stability at elevated temperatures. A DOUBLE-PLY version is available that greatly improves pressure carrying capability to 600 psi(g)/42 bar(g) (consult John Crane Engineering). Type 3604: Dual pressurized face-to-face stationary bellows cartridge seal assembly. Utilizes a Type 604 stationary inner and outer seal. Type 3604HTC: Dual pressurized face-to-face high-temperature, corrosion-resistant stationary bellows assembly. Utilizes 604HTC technology. Type 3604HTCDP: Dual pressurized face-to-face high-temperature, corrosion-resistant stationary bellows assembly. Utilizes Type 604HTCDP DOUBLE-PLY technology. Applications Process Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
API 682/ISO 21049 Type C, Arrangement 3, Stationary Metal Bellows Cartridge Seal - Type 3604/3604HTC/3604HTCDP - John Crane, Inc.
Morton Grove, IL, USA
API 682/ISO 21049 Type C, Arrangement 3, Stationary Metal Bellows Cartridge Seal
Type 3604/3604HTC/3604HTCDP
API 682/ISO 21049 Type C, Arrangement 3, Stationary Metal Bellows Cartridge Seal Type 3604/3604HTC/3604HTCDP
The Type 3604/3604HTC/3604HTC DP is a highly reliable dual face-to-face stationary cartridge seal for high-temperature refinery services that is fully API 682 qualified. Dual stationary arrangements are a sealing option within the API 682 specification and have gained popularity with many end users and pump OEMs. These dependable stationary API 682 cartridge seals utilize an impressive design innovation by incorporating high-temperature, corrosion-resistant sealing (HTC) technology for superior seal face stability at elevated temperatures. A DOUBLE-PLY version is available that greatly improves pressure carrying capability to 600 psi(g)/42 bar(g) (consult John Crane Engineering). Type 3604: Dual pressurized face-to-face stationary bellows cartridge seal assembly. Utilizes a Type 604 stationary inner and outer seal. Type 3604HTC: Dual pressurized face-to-face high-temperature, corrosion-resistant stationary bellows assembly. Utilizes 604HTC technology. Type 3604HTCDP: Dual pressurized face-to-face high-temperature, corrosion-resistant stationary bellows assembly. Utilizes Type 604HTCDP DOUBLE-PLY technology. Applications Process Pumps

The Type 3604/3604HTC/3604HTCDP is a highly reliable dual face-to-face stationary cartridge seal for high-temperature refinery services that is fully API 682 qualified. Dual stationary arrangements are a sealing option within the API 682 specification and have gained popularity with many end users and pump OEMs.

These dependable stationary API 682 cartridge seals utilize an impressive design innovation by incorporating high-temperature, corrosion-resistant sealing (HTC) technology for superior seal face stability at elevated temperatures. A DOUBLE-PLY version is available that greatly improves pressure carrying capability to 600 psi(g)/42 bar(g) (consult John Crane Engineering).

Type 3604: Dual pressurized face-to-face stationary bellows cartridge seal assembly. Utilizes a Type 604 stationary inner and outer seal.

Type 3604HTC: Dual pressurized face-to-face high-temperature, corrosion-resistant stationary bellows assembly. Utilizes 604HTC technology.

Type 3604HTCDP: Dual pressurized face-to-face high-temperature, corrosion-resistant stationary bellows assembly. Utilizes Type 604HTCDP DOUBLE-PLY technology.

Applications

  • Process Pumps
Supplier's Site Datasheet

Technical Specifications

  John Crane, Inc.
Product Category Mechanical Seals
Product Number Type 3604/3604HTC/3604HTCDP
Product Name API 682/ISO 21049 Type C, Arrangement 3, Stationary Metal Bellows Cartridge Seal
Mechanical Seal Type Single
Seal Design Metal Bellows
Seal Application Pump
Shaft Diameter 1.5 to 4.33 inch (38.1 to 110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Seals - Gulliver® - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Spring Element Single Spring
Seal Application Pump; Agitator or Mixer
View Details
Seal SET - EADS-F-D50-80G - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Split Seal for Large Diameter Shafts - AH Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details